Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Wolfspeed CGHV60170D-GP4
CGHV60170D-GP4
Active
Transistors - FETs, MOSFETs - RF
Description:
RF MOSFET HEMT 50V DIE
Manufacturer:
Wolfspeed
Datasheet:
CGHV60170D-GP4 Datasheet
History Price: $154.41400
In Stock: 38400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CGHV60170D-GP4 vs CGHV1F025S
Part No
CGHV60170D-GP4
CGHV1F025S
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
Wolfspeed
Wolfspeed
Series
GaN
GaN
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Transistor Type
HEMT
HEMT
Frequency
6GHz
0Hz ~ 15GHz
Gain
17dB
11.6dBm
Voltage - Test
50 V
40 V
Current Rating (Amps)
-
2A
Noise Figure
-
-
Current - Test
260 mA
150 mA
Power - Output
170W
29W
Voltage - Rated
150 V
100 V
Mounting Type
-
-
Package / Case
Die
12-VFDFN Exposed Pad
Supplier Device Package
Die
12-DFN (4x3)