NTE81
NTE81
Active
Description:  TRANS NPN 30V 0.5A TO99
Manufacturer:  NTE Electronics
Datasheet:   NTE81 Datasheet
History Price: $24.04000
In Stock: 14400
NTE81 Specification
Specification
Part No
NTE81
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 30mA, 300mA
Current - Collector Cutoff (Max)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
Power - Max
625 mW
Frequency - Transition
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-99-6 Metal Can
Supplier Device Package
TO-99
NTE81 PDF Datasheet
NTE81 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE81 Compare Parts
  • NTE81 vs NTE98
  • NTE81 vs NTE97
  • NTE81 vs NTE96
  • NTE81 vs NTE95
  • NTE81 vs NTE94
  • NTE81 vs NTE93
  • NTE81 vs NTE89
  • NTE81 vs NTE88MP
  • NTE81 vs NTE88MCP
  • NTE81 vs NTE88
  • NTE81 vs NTE87MP
  • NTE81 vs NTE87
  • NTE81 vs NTE85
  • NTE81 vs NTE75
  • NTE81 vs NTE74
  • NTE81 vs NTE72
  • NTE81 vs NTE70
  • NTE81 vs NTE68MCP
  • NTE81 vs NTE68
  • NTE81 vs NTE62
  • NTE81 vs NTE61MP
  • NTE81 vs NTE61MCP
  • NTE81 vs NTE61
  • NTE81 vs NTE60MP
  • NTE81 vs NTE60
  • NTE81 vs NTE59
  • NTE81 vs NTE58
  • NTE81 vs NTE53
  • NTE81 vs NTE52
  • NTE81 vs NTE51
  • NTE81 vs NTE48
  • NTE81 vs NTE47
  • NTE81 vs NTE46
  • NTE81 vs NTE399
  • NTE81 vs NTE398
  • NTE81 vs NTE397
  • NTE81 vs NTE396
  • NTE81 vs NTE394
  • NTE81 vs NTE393
  • NTE81 vs NTE392
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate