NTE81
NTE81
Active
Description:  TRANS NPN 30V 0.5A TO99
Manufacturer:  NTE Electronics
Datasheet:   NTE81 Datasheet
History Price: $24.04000
In Stock: 14400
NTE81 vs NTE398
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
500 mA
2 A
Voltage - Collector Emitter Breakdown (Max)
30 V
150 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 30mA, 300mA
1V @ 50mA, 500A
Current - Collector Cutoff (Max)
15nA
50μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
60 @ 400mA, 10V
Power - Max
625 mW
25 W
Frequency - Transition
250MHz
5MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-6 Metal Can
TO-220-3
Supplier Device Package
TO-99
TO-220