NTE102A
NTE102A
Active
Description:  TRANS PNP 1A TO1
Manufacturer:  NTE Electronics
Datasheet:   NTE102A Datasheet
History Price: $8.83000
In Stock: 22700
NTE102A Specification
Specification
Part No
NTE102A
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
170mV @ 50mA, 500mA
Current - Collector Cutoff (Max)
25μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
69 @ 300mA, 0V
Power - Max
650 mW
Frequency - Transition
-
Operating Temperature
90 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-1-3 Metal Can
Supplier Device Package
TO-1
NTE102A PDF Datasheet
NTE102A Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE123
NTE123
NTE Electronics
TRANS NPN 40V 0.8A TO39
NTE102A Description
The NTE Electronics NTE102A is a versatile and reliable silicon NPN transistor designed for a variety of general-purpose applications. This transistor is particularly well-suited for use in audio amplification, switching applications, and other electronic circuits where moderate power handling and good frequency response are required. The NTE102A is known for its robustness and efficiency, making it a popular choice among engineers and hobbyists alike.

## Key Features:

1. NPN Configuration: The NTE102A is an NPN transistor, which means it can be used in a variety of configurations, including common emitter, common collector, and common base setups.
2. Moderate Power Rating: This transistor can handle a maximum collector current of up to 800 mA, making it suitable for applications that require moderate power levels.
3. High Voltage Rating: The NTE102A has a maximum collector-emitter voltage (Vce) of 60 V, allowing it to be used in circuits with higher voltage requirements.
4. Good Frequency Response: With a transition frequency (fT) of approximately 100 MHz, the NTE102A is capable of operating effectively in high-frequency applications.
5. Low Noise: The transistor is designed to minimize noise, making it suitable for audio applications where signal integrity is crucial.
6. Thermal Stability: The NTE102A features good thermal stability, which helps maintain performance under varying temperature conditions.

## Specifications:

- Type: NPN Silicon Transistor
- Maximum Collector Current (Ic): 800 mA
- Maximum Collector-Emitter Voltage (Vce): 60 V
- Maximum Emitter-Base Voltage (Veb): 5 V
- DC Current Gain (hFE): Typically ranges from 100 to 300 (depending on the collector current)
- Transition Frequency (fT): Approximately 100 MHz
- Power Dissipation (Pd): 1.5 W (at a case temperature of 25°C)
- Operating Junction Temperature (Tj): -55°C to +150°C
- Package Type: TO-92 (through-hole package)

## Applications:

The NTE102A is suitable for a wide range of applications, including:
- Audio Amplifiers: Used in audio amplification circuits to boost signal levels while maintaining sound quality.
- Switching Circuits: Ideal for use in switching applications, such as relay drivers and motor control circuits.
- Signal Processing: Employed in various signal processing applications where amplification and linearity are required.
- Oscillators: Can be used in oscillator circuits for generating signals in RF applications.
- General Purpose Amplification: Suitable for a variety of general-purpose amplification tasks in electronic circuits.

## Conclusion:

The NTE Electronics NTE102A is a reliable and versatile NPN transistor that meets the needs of various electronic applications. With its moderate power handling capabilities, high voltage rating, and good frequency response, it is an excellent choice for engineers and designers looking to implement effective amplification and switching solutions. Whether in audio applications, signal processing, or general-purpose circuits, the NTE102A provides the performance and reliability needed to succeed in a wide range of electronic designs.
NTE102A Compare Parts
  • NTE102A vs NTE98
  • NTE102A vs NTE97
  • NTE102A vs NTE96
  • NTE102A vs NTE95
  • NTE102A vs NTE94
  • NTE102A vs NTE93
  • NTE102A vs NTE89
  • NTE102A vs NTE88MP
  • NTE102A vs NTE88MCP
  • NTE102A vs NTE88
  • NTE102A vs NTE87MP
  • NTE102A vs NTE87
  • NTE102A vs NTE85
  • NTE102A vs NTE81
  • NTE102A vs NTE75
  • NTE102A vs NTE74
  • NTE102A vs NTE72
  • NTE102A vs NTE70
  • NTE102A vs NTE68MCP
  • NTE102A vs NTE68
  • NTE102A vs NTE62
  • NTE102A vs NTE61MP
  • NTE102A vs NTE61MCP
  • NTE102A vs NTE61
  • NTE102A vs NTE60MP
  • NTE102A vs NTE60
  • NTE102A vs NTE59
  • NTE102A vs NTE58
  • NTE102A vs NTE53
  • NTE102A vs NTE52
  • NTE102A vs NTE51
  • NTE102A vs NTE48
  • NTE102A vs NTE47
  • NTE102A vs NTE46
  • NTE102A vs NTE399
  • NTE102A vs NTE398
  • NTE102A vs NTE397
  • NTE102A vs NTE396
  • NTE102A vs NTE394
  • NTE102A vs NTE393
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you