NTE81
NTE81
Active
Description:  TRANS NPN 30V 0.5A TO99
Manufacturer:  NTE Electronics
Datasheet:   NTE81 Datasheet
History Price: $24.04000
In Stock: 14400
NTE81 vs NTE89
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
500 mA
6 A
Voltage - Collector Emitter Breakdown (Max)
30 V
600 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 30mA, 300mA
5V @ 1A, 5A
Current - Collector Cutoff (Max)
15nA
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
8 @ 1A, 5V
Power - Max
625 mW
50 W
Frequency - Transition
250MHz
3MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-6 Metal Can
TO-204AA, TO-3
Supplier Device Package
TO-99
TO-3