NTE100
NTE100
Active
Description:  TRANS PNP 24V 0.1A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE100 Datasheet
History Price: $6.55000
In Stock: 29400
NTE100 Specification
Specification
Part No
NTE100
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
24 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
Current - Collector Cutoff (Max)
5μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
Power - Max
150 mW
Frequency - Transition
-
Operating Temperature
85 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
NTE100 PDF Datasheet
NTE100 Related Parts
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE123
NTE123
NTE Electronics
TRANS NPN 40V 0.8A TO39
NTE100 Compare Parts
  • NTE100 vs NTE98
  • NTE100 vs NTE97
  • NTE100 vs NTE96
  • NTE100 vs NTE95
  • NTE100 vs NTE94
  • NTE100 vs NTE93
  • NTE100 vs NTE89
  • NTE100 vs NTE88MP
  • NTE100 vs NTE88MCP
  • NTE100 vs NTE88
  • NTE100 vs NTE87MP
  • NTE100 vs NTE87
  • NTE100 vs NTE85
  • NTE100 vs NTE81
  • NTE100 vs NTE75
  • NTE100 vs NTE74
  • NTE100 vs NTE72
  • NTE100 vs NTE70
  • NTE100 vs NTE68MCP
  • NTE100 vs NTE68
  • NTE100 vs NTE62
  • NTE100 vs NTE61MP
  • NTE100 vs NTE61MCP
  • NTE100 vs NTE61
  • NTE100 vs NTE60MP
  • NTE100 vs NTE60
  • NTE100 vs NTE59
  • NTE100 vs NTE58
  • NTE100 vs NTE53
  • NTE100 vs NTE52
  • NTE100 vs NTE51
  • NTE100 vs NTE48
  • NTE100 vs NTE47
  • NTE100 vs NTE46
  • NTE100 vs NTE399
  • NTE100 vs NTE398
  • NTE100 vs NTE397
  • NTE100 vs NTE396
  • NTE100 vs NTE394
  • NTE100 vs NTE393
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you