Transistor Type
NPN
NPN - Darlington
Current - Collector (Ic) (Max)
500 mA
1 A
Voltage - Collector Emitter Breakdown (Max)
30 V
50 V
Vce Saturation (Max) @ Ib, Ic
1.2V @ 30mA, 300mA
1.5V @ 2mA, 1A
Current - Collector Cutoff (Max)
15nA
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 10V
4000 @ 1A, 5V
Frequency - Transition
250MHz
1GHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-6 Metal Can
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-99
TO-92L