NTE102
NTE102
Active
Description:  TRANS PNP 24V 0.15A TO5
Manufacturer:  NTE Electronics
Datasheet:   NTE102 Datasheet
History Price: $6.63000
In Stock: 41600
NTE102 Specification
Specification
Part No
NTE102
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
150 mA
Voltage - Collector Emitter Breakdown (Max)
24 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 1mA, 24mA
Current - Collector Cutoff (Max)
5μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 12mA, 150mV
Power - Max
150 mW
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 100 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-5
NTE102 PDF Datasheet
NTE102 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE123
NTE123
NTE Electronics
TRANS NPN 40V 0.8A TO39
NTE102 Compare Parts
  • NTE102 vs NTE98
  • NTE102 vs NTE97
  • NTE102 vs NTE96
  • NTE102 vs NTE95
  • NTE102 vs NTE94
  • NTE102 vs NTE93
  • NTE102 vs NTE89
  • NTE102 vs NTE88MP
  • NTE102 vs NTE88MCP
  • NTE102 vs NTE88
  • NTE102 vs NTE87MP
  • NTE102 vs NTE87
  • NTE102 vs NTE85
  • NTE102 vs NTE81
  • NTE102 vs NTE75
  • NTE102 vs NTE74
  • NTE102 vs NTE72
  • NTE102 vs NTE70
  • NTE102 vs NTE68MCP
  • NTE102 vs NTE68
  • NTE102 vs NTE62
  • NTE102 vs NTE61MP
  • NTE102 vs NTE61MCP
  • NTE102 vs NTE61
  • NTE102 vs NTE60MP
  • NTE102 vs NTE60
  • NTE102 vs NTE59
  • NTE102 vs NTE58
  • NTE102 vs NTE53
  • NTE102 vs NTE52
  • NTE102 vs NTE51
  • NTE102 vs NTE48
  • NTE102 vs NTE47
  • NTE102 vs NTE46
  • NTE102 vs NTE399
  • NTE102 vs NTE398
  • NTE102 vs NTE397
  • NTE102 vs NTE396
  • NTE102 vs NTE394
  • NTE102 vs NTE393
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you