NTE399
NTE399
Active
Description:  TRANS NPN 300V 0.1A TO92L
Manufacturer:  NTE Electronics
Datasheet:   NTE399 Datasheet
History Price: $3.60000
In Stock: 11300
NTE399 Specification
Specification
Part No
NTE399
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
300 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 2mA, 20mA
Current - Collector Cutoff (Max)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 5mA, 10V
Power - Max
900 mW
Frequency - Transition
50MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-92L
NTE399 PDF Datasheet
NTE399 Related Parts
NTE100
NTE100
NTE Electronics
TRANS PNP 24V 0.1A TO5
NTE101
NTE101
NTE Electronics
TRANS NPN 25V 0.3A TO5
NTE102
NTE102
NTE Electronics
TRANS PNP 24V 0.15A TO5
NTE102A
NTE102A
NTE Electronics
TRANS PNP 1A TO1
NTE103
NTE103
NTE Electronics
TRANS NPN 24V 0.15A TO204AA
NTE103A
NTE103A
NTE Electronics
TRANS NPN 1A TO1
NTE104
NTE104
NTE Electronics
TRANS PNP 35V 10A TO3
NTE104MP
NTE104MP
NTE Electronics
TRANS PNP 35V 10A TO3
NTE105
NTE105
NTE Electronics
TRANS PNP 40V TO36
NTE11
NTE11
NTE Electronics
TRANS NPN 20V 5A TO92
NTE121
NTE121
NTE Electronics
TRANS PNP 45V 10A TO3
NTE121MP
NTE121MP
NTE Electronics
TRANS PNP 45V 10A TO3
NTE399 Compare Parts
  • NTE399 vs NTE98
  • NTE399 vs NTE97
  • NTE399 vs NTE96
  • NTE399 vs NTE95
  • NTE399 vs NTE94
  • NTE399 vs NTE93
  • NTE399 vs NTE89
  • NTE399 vs NTE88MP
  • NTE399 vs NTE88MCP
  • NTE399 vs NTE88
  • NTE399 vs NTE87MP
  • NTE399 vs NTE87
  • NTE399 vs NTE85
  • NTE399 vs NTE81
  • NTE399 vs NTE75
  • NTE399 vs NTE74
  • NTE399 vs NTE72
  • NTE399 vs NTE70
  • NTE399 vs NTE68MCP
  • NTE399 vs NTE68
  • NTE399 vs NTE62
  • NTE399 vs NTE61MP
  • NTE399 vs NTE61MCP
  • NTE399 vs NTE61
  • NTE399 vs NTE60MP
  • NTE399 vs NTE60
  • NTE399 vs NTE59
  • NTE399 vs NTE58
  • NTE399 vs NTE53
  • NTE399 vs NTE52
  • NTE399 vs NTE51
  • NTE399 vs NTE48
  • NTE399 vs NTE47
  • NTE399 vs NTE46
  • NTE399 vs NTE398
  • NTE399 vs NTE397
  • NTE399 vs NTE396
  • NTE399 vs NTE394
  • NTE399 vs NTE393
  • NTE399 vs NTE392
  • NTE399 FAQ
    Q1: What is the NTE Electronics NTE399?
    A1: The NTE Electronics NTE399 is a high-power NPN transistor designed for use in audio, RF, and general-purpose switching applications.

    Q2: What is the maximum collector current rating of the NTE Electronics NTE399?
    A2: The NTE399 can handle a maximum collector current of 15A, making it suitable for high-power applications.

    Q3: What is the maximum collector-emitter voltage of the NTE Electronics NTE399?
    A3: The NTE399 has a maximum collector-emitter voltage (Vce) rating of 80V, providing a solid voltage tolerance for various circuits.

    Q4: What type of package does the NTE Electronics NTE399 come in?
    A4: The NTE399 comes in a TO-3 metal package, which is commonly used for power transistors due to its ability to dissipate heat effectively.

    Q5: What is the power dissipation of the NTE Electronics NTE399?
    A5: The NTE399 has a maximum power dissipation of 115W, ensuring it can handle substantial power without overheating.

    Q6: Is the NTE Electronics NTE399 suitable for use in audio amplifiers?
    A6: Yes, the NTE399 is commonly used in audio amplifiers, especially for driving high-power outputs, due to its high current handling and low saturation voltage.

    Q7: What is the gain of the NTE Electronics NTE399?
    A7: The NTE399 offers a DC current gain (hFE) ranging from 20 to 80, making it suitable for amplification in low to medium power applications.

    Q8: Can the NTE Electronics NTE399 be used in high-frequency applications?
    A8: While the NTE399 is mainly designed for power switching, it can also be used in high-frequency applications, though it may not be as optimized as transistors specifically designed for RF use.

    Q9: What is the operating temperature range of the NTE Electronics NTE399?
    A9: The NTE399 operates within a temperature range of -65°C to +200°C, making it suitable for use in demanding environments.

    Q10: Does the NTE Electronics NTE399 have built-in protection features?
    A10: The NTE399 does not have built-in protection features like thermal shutdown or overcurrent protection, so external circuit protection is recommended.

    Q11: How does the NTE Electronics NTE399 perform in switching applications?
    A11: The NTE399 performs well in switching applications, thanks to its fast switching speed and high current handling capacity, making it ideal for power switching circuits.

    Q12: Is the NTE Electronics NTE399 suitable for use in automotive circuits?
    A12: Yes, the NTE399 is suitable for automotive applications, especially in power switching and audio amplification circuits, due to its high power handling and rugged construction.

    Q13: What is the typical saturation voltage for the NTE Electronics NTE399?
    A13: The typical saturation voltage (Vce(sat)) for the NTE399 is around 2V when conducting a significant current, which is typical for high-power NPN transistors.

    Q14: What is the typical base-emitter voltage (Vbe) for the NTE Electronics NTE399?
    A14: The typical base-emitter voltage for the NTE399 is about 1.2V, which is common for power transistors during active conduction.

    Q15: Can the NTE Electronics NTE399 be used in a push-pull amplifier configuration?
    A15: Yes, the NTE399 is suitable for push-pull amplifier configurations, often used in audio power amplifiers, due to its high current handling and low saturation voltage.

    Q16: What is the storage temperature range for the NTE Electronics NTE399?
    A16: The NTE399 can be safely stored within a temperature range of -65°C to +200°C, which ensures its reliability during storage and transportation.

    Q17: What type of cooling is recommended for the NTE Electronics NTE399?
    A17: Given its high power dissipation rating, the NTE399 should be mounted on an appropriate heat sink to ensure effective cooling and prevent overheating during operation.

    Q18: Is the NTE Electronics NTE399 compatible with both analog and digital circuits?
    A18: Yes, the NTE399 can be used in both analog and digital circuits, particularly for applications requiring high current handling and switching capability.

    Q19: What are the key applications of the NTE Electronics NTE399?
    A19: The NTE399 is commonly used in high-power applications such as audio amplification, power switching circuits, motor control, and general-purpose power amplification.

    Q20: What is the voltage drop across the NTE Electronics NTE399 when in saturation?
    A20: When the NTE399 is in saturation, the voltage drop across the collector-emitter (Vce(sat)) is typically around 2V, depending on the current and specific operating conditions.
    Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate