Current - Collector (Ic) (Max)
100 mA
15 A
Voltage - Collector Emitter Breakdown (Max)
300 V
200 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 2mA, 20mA
3V @ 1A, 10A
Current - Collector Cutoff (Max)
1μA (ICBO)
100μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 5mA, 10V
30 @ 5A, 4V
Frequency - Transition
50MHz
20MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
3-SIP
Supplier Device Package
TO-92L
3-SIP