NTE399
NTE399
Active
Description:  TRANS NPN 300V 0.1A TO92L
Manufacturer:  NTE Electronics
Datasheet:   NTE399 Datasheet
History Price: $3.60000
In Stock: 11300
NTE399 vs NTE96
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
100 mA
7 A
Voltage - Collector Emitter Breakdown (Max)
300 V
100 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 2mA, 20mA
1.2V @ 700mA, 7A
Current - Collector Cutoff (Max)
1μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 5mA, 10V
60 @ 2A, 2V
Power - Max
900 mW
60 W
Frequency - Transition
50MHz
30MHz
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Stud Mount
Package / Case
TO-226-3, TO-92-3 Long Body
TO-210AA, TO-59-4, Stud
Supplier Device Package
TO-92L
TO-59