Transistor Type
NPN
NPN - Darlington
Current - Collector (Ic) (Max)
100 mA
10 A
Voltage - Collector Emitter Breakdown (Max)
300 V
400 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 2mA, 20mA
2.9V @ 1A, 10A
Current - Collector Cutoff (Max)
1μA (ICBO)
250μA
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 5mA, 10V
40 @ 2.5A, 5V
Frequency - Transition
50MHz
-
Operating Temperature
150 ℃ (TJ)
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 Long Body
TO-204AA, TO-3
Supplier Device Package
TO-92L
TO-3