AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
Active
Description:  SSD 960GB 2.5" SATA III 5V
Manufacturer:  ATP Electronics
History Price: $334.9225
In Stock: 48300
AF960GSTCJ-7BDXP Specification
Specification
Part No
AF960GSTCJ-7BDXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600Sc
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
520MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.00mm x 69.85mm x 7.00mm
AF960GSTCJ-7BDXP Related Parts
AF960GSTIC-7BCIP
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BEIP
AF960GSTCJ-7BEIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDXP Compare Parts
  • AF960GSTCJ-7BDXP vs AF960GSTKA-HBAXP
  • AF960GSTCJ-7BDXP vs AF960GSTIC-7BAIP
  • AF960GSTCJ-7BDXP vs AF960GSTCJ-7BAIP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BAIP
  • AF960GSTCJ-7BDXP vs AF960GSTCJ-7BCIP
  • AF960GSTCJ-7BDXP vs AF960GSTJC-DBBXX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BCIP
  • AF960GSTCJ-7BDXP vs AF960GSTIC-7BCIP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-HBBXX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-HBAXX
  • AF960GSTCJ-7BDXP vs AF960GSTCJ-7BCXP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BEIP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BCXP
  • AF960GSTCJ-7BDXP vs AF960GSTIC-7BCXP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BFXX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BFXP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BFIX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BFIP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BEXX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BEXP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BEIX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BDXX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BDXP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BDIX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BDIP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BCXX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BCIX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BBXX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BBXP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BBIX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BBIP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BAXX
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BAXP
  • AF960GSTCJ-7BDXP vs AF960GSTJA-8BAIX
  • AF960GSTCJ-7BDXP vs AF960GSTIC-7BFXP
  • AF960GSTCJ-7BDXP vs AF960GSTIC-7BFIP
  • AF960GSTCJ-7BDXP vs AF960GSTIC-7BEXP
  • AF960GSTCJ-7BDXP vs AF960GSTIC-7BEIP
  • AF960GSTCJ-7BDXP vs AF960GSTIC-7BDXP
  • AF960GSTCJ-7BDXP vs AF960GSTIC-7BDIP
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.