AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
Active
Description:  SSD 960GB 2.5" SATA III 5V
Manufacturer:  ATP Electronics
History Price: $334.9225
In Stock: 48300
AF960GSTCJ-7BDXP vs AF960GSTIC-7BEXP
Series
A600Sc
A600S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
520MB/s
440MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.85mm x 7.00mm
80.00mm x 22.00mm x 3.50mm