Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB 2.5" SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTCJ-7BDXP Datasheet
History Price: $334.9225
In Stock: 48300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTCJ-7BDXP vs AF960GSTJA-8BCXP
Part No
AF960GSTCJ-7BDXP
AF960GSTJA-8BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A600Sc
M.2 NVMe
Packaging
Tray
Tray
Status
Active
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
3.42GB/s
Speed - Write
520MB/s
3.05GB/s
Voltage - Supply
5V
-
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.85mm x 7.00mm
80.00mm x 22.00mm x 3.50mm