AF960GSTCJ-7BAXP
AF960GSTCJ-7BAXP
Obsolete
Description:  SSD 960GB 2.5" TLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 36100
AF960GSTCJ-7BAXP Specification
Specification
Part No
AF960GSTCJ-7BAXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600S
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
500MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
AF960GSTCJ-7BAXP Related Parts
AF960GSTIC-7BCIP
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BDIP
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BEIP
AF960GSTCJ-7BEIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BAXP Compare Parts
  • AF960GSTCJ-7BAXP vs AF960GSTKA-HBAXP
  • AF960GSTCJ-7BAXP vs AF960GSTIC-7BAIP
  • AF960GSTCJ-7BAXP vs AF960GSTCJ-7BAIP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BAIP
  • AF960GSTCJ-7BAXP vs AF960GSTCJ-7BCIP
  • AF960GSTCJ-7BAXP vs AF960GSTJC-DBBXX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BCIP
  • AF960GSTCJ-7BAXP vs AF960GSTIC-7BCIP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-HBBXX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-HBAXX
  • AF960GSTCJ-7BAXP vs AF960GSTCJ-7BCXP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BEIP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BCXP
  • AF960GSTCJ-7BAXP vs AF960GSTIC-7BCXP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BFXX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BFXP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BFIX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BFIP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BEXX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BEXP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BEIX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BDXX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BDXP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BDIX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BDIP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BCXX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BCIX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BBXX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BBXP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BBIX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BBIP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BAXX
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BAXP
  • AF960GSTCJ-7BAXP vs AF960GSTJA-8BAIX
  • AF960GSTCJ-7BAXP vs AF960GSTIC-7BFXP
  • AF960GSTCJ-7BAXP vs AF960GSTIC-7BFIP
  • AF960GSTCJ-7BAXP vs AF960GSTIC-7BEXP
  • AF960GSTCJ-7BAXP vs AF960GSTIC-7BEIP
  • AF960GSTCJ-7BAXP vs AF960GSTIC-7BDXP
  • AF960GSTCJ-7BAXP vs AF960GSTIC-7BDIP
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.