Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB 2.5" SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTCJ-7BDXP Datasheet
History Price: $334.9225
In Stock: 48300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTCJ-7BDXP vs AF960GSTCJ-7BCXP
Part No
AF960GSTCJ-7BDXP
AF960GSTCJ-7BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A600Sc
A650Si/A650S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
2.5"
Speed - Read
560MB/s
560MB/s
Speed - Write
520MB/s
500MB/s
Voltage - Supply
5V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.85mm x 7.00mm
100.00mm x 69.90mm x 9.20mm