Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/ Solid State Drives (SSDs), Hard Disk Drives (HDDs) (8336)
Image
Part No
Manufacturer
Description
Packaging
RoHS
Status
History Price
Inquiry Now
112990226
Seeed Technology
SSD 128GB M.2 MODULE NVME
Datasheet
Bulk
Active
$29.61
In Stock: 34720
Inquiry Now
112990226
Seeed Technology
SSD 128GB M.2 MODULE NVME
In Stock: 34720
Inquiry Now
112990246
Seeed Technology
SSD 256GB M.2 MODULE NVME
Datasheet
Bulk
Active
$46.99
In Stock: 46480
Inquiry Now
112990246
Seeed Technology
SSD 256GB M.2 MODULE NVME
In Stock: 46480
Inquiry Now
112990247
Seeed Technology
SSD 512GB M.2 MODULE NVME
Datasheet
Bulk
Active
$78.54
In Stock: 8240
Inquiry Now
112990247
Seeed Technology
SSD 512GB M.2 MODULE NVME
In Stock: 8240
Inquiry Now
2701112
Phoenix Contact
SSD 80GB 2.5"
Datasheet
Bulk
Active
$531.47
In Stock: 5280
Inquiry Now
2701112
Phoenix Contact
SSD 80GB 2.5"
In Stock: 5280
Inquiry Now
2913200
Phoenix Contact
SSD 32GB 2.5"
Datasheet
Bulk
Active
$858.53
In Stock: 17040
Inquiry Now
2913200
Phoenix Contact
SSD 32GB 2.5"
In Stock: 17040
Inquiry Now
96FD-M032-ITR71
Advantech Corp
SSD 32GB MSATA SATA III 3.3V
Datasheet
Tray
Discontinued at Digi-Key
$60
In Stock: 34640
Inquiry Now
96FD-M032-ITR71
Advantech Corp
SSD 32GB MSATA SATA III 3.3V
In Stock: 34640
Inquiry Now
96FD-M064-ITR71
Advantech Corp
SSD 64GB MSATA SATA III 3.3V
Datasheet
Tray
Discontinued at Digi-Key
$82
In Stock: 46400
Inquiry Now
96FD-M064-ITR71
Advantech Corp
SSD 64GB MSATA SATA III 3.3V
In Stock: 46400
Inquiry Now
96FD-M128-ITR71
Advantech Corp
SSD 128GB MSATA SATA III 3.3V
Datasheet
Tray
Discontinued at Digi-Key
$136
In Stock: 8160
Inquiry Now
96FD-M128-ITR71
Advantech Corp
SSD 128GB MSATA SATA III 3.3V
In Stock: 8160
Inquiry Now
AP-UM001GR13CS-2MSNRT
Apacer Memory
SSD 1GB SLC 5V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 40080
Inquiry Now
AP-UM001GR13CS-2MSNRT
Apacer Memory
SSD 1GB SLC 5V
In Stock: 40080
Inquiry Now
AP-UM001GT13ES-2MSNRT
Apacer Memory
SSD 1GB SLC 5V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 1840
Inquiry Now
AP-UM001GT13ES-2MSNRT
Apacer Memory
SSD 1GB SLC 5V
In Stock: 1840
Inquiry Now
AP-UM004GR13CS-2MSNRT
Apacer Memory
SSD 4GB SLC 5V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 13600
Inquiry Now
AP-UM004GR13CS-2MSNRT
Apacer Memory
SSD 4GB SLC 5V
In Stock: 13600
Inquiry Now
AP-UM008GR13CS-2MSNRT
Apacer Memory
SSD 8GB SLC 5V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 25360
Inquiry Now
AP-UM008GR13CS-2MSNRT
Apacer Memory
SSD 8GB SLC 5V
In Stock: 25360
Inquiry Now
AP-UM016GR13CS-2MSNRT
Apacer Memory
SSD 16GB SLC 5V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 37120
Inquiry Now
AP-UM016GR13CS-2MSNRT
Apacer Memory
SSD 16GB SLC 5V
In Stock: 37120
Inquiry Now
AP-UM256MR13CS-2MSNRT
Apacer Memory
SSD 256MB SLC 5V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 48880
Inquiry Now
AP-UM256MR13CS-2MSNRT
Apacer Memory
SSD 256MB SLC 5V
In Stock: 48880
Inquiry Now
AP-UM256MT13ES-2MSNRT
Apacer Memory
SSD 256MB SLC 5V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 10640
Inquiry Now
AP-UM256MT13ES-2MSNRT
Apacer Memory
SSD 256MB SLC 5V
In Stock: 10640
Inquiry Now
AP-UM512MR13CS-2MSNRT
Apacer Memory
SSD 512MB SLC 5V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 22400
Inquiry Now
AP-UM512MR13CS-2MSNRT
Apacer Memory
SSD 512MB SLC 5V
In Stock: 22400
Inquiry Now
AP-USDC08GC139-DTM
Apacer Memory
SSD 8GB MLC SATA III 1.2V-3.3V
Datasheet
Bulk
Discontinued at Digi-Key
Discontinued at Digi-Key
In Stock: 34160
Inquiry Now
AP-USDC08GC139-DTM
Apacer Memory
SSD 8GB MLC SATA III 1.2V-3.3V
In Stock: 34160
Inquiry Now
AP-USDC08GE139-DTM
Apacer Memory
SSD 8GB MLC SATA III 1.2V-3.3V
Datasheet
Bulk
Discontinued at Digi-Key
Discontinued at Digi-Key
In Stock: 45920
Inquiry Now
AP-USDC08GE139-DTM
Apacer Memory
SSD 8GB MLC SATA III 1.2V-3.3V
In Stock: 45920
Inquiry Now
AP-USDC16GC239-DTM
Apacer Memory
SSD 16GB MLC SATA III 1.2V-3.3V
Datasheet
Bulk
Discontinued at Digi-Key
Discontinued at Digi-Key
In Stock: 7680
Inquiry Now
AP-USDC16GC239-DTM
Apacer Memory
SSD 16GB MLC SATA III 1.2V-3.3V
In Stock: 7680
Inquiry Now
AP-USDC16GE239-DTM
Apacer Memory
SSD 16GB MLC SATA III 1.2V-3.3V
Datasheet
Bulk
Discontinued at Digi-Key
Discontinued at Digi-Key
In Stock: 19440
Inquiry Now
AP-USDC16GE239-DTM
Apacer Memory
SSD 16GB MLC SATA III 1.2V-3.3V
In Stock: 19440
Inquiry Now
AP-USDC32GE439-DTM
Apacer Memory
SSD 32GB MLC SATA III 1.2V-3.3V
Datasheet
Bulk
Discontinued at Digi-Key
Discontinued at Digi-Key
In Stock: 31200
Inquiry Now
AP-USDC32GE439-DTM
Apacer Memory
SSD 32GB MLC SATA III 1.2V-3.3V
In Stock: 31200
Inquiry Now
AP-USDC64GE839-DTM
Apacer Memory
SSD 64GB MLC SATA III 1.2V-3.3V
Datasheet
Bulk
Discontinued at Digi-Key
Discontinued at Digi-Key
In Stock: 42960
Inquiry Now
AP-USDC64GE839-DTM
Apacer Memory
SSD 64GB MLC SATA III 1.2V-3.3V
In Stock: 42960
Inquiry Now
APM064GMFAN-3BTM1
Apacer Memory
SSD 64GB MSATA MLC SATA III 3.3V
Datasheet
Bulk
Active
Active
In Stock: 25280
Inquiry Now
APM064GMFAN-3BTM1
Apacer Memory
SSD 64GB MSATA MLC SATA III 3.3V
In Stock: 25280
Inquiry Now
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
Datasheet
Bulk
Obsolete
Obsolete
In Stock: 27680
Inquiry Now
APS25HP101TB-3TM
Apacer Memory
SSD 1TB 2.5" MLC SATA III 5V
In Stock: 27680
Inquiry Now
A12.245HGC.00216
Apacer Memory
SATA 2.5" SSD BICS3 3D-TLC 120GB
Datasheet
Bulk
Active
$140.45
In Stock: 12880
Inquiry Now
A12.245HGC.00216
Apacer Memory
SATA 2.5" SSD BICS3 3D-TLC 120GB
In Stock: 12880
Inquiry Now
A12.245HHC.00116
Apacer Memory
SATA 2.5" SSD BICS3 3D-TLC 120GB
Datasheet
Bulk
Active
$112.76
In Stock: 24640
Inquiry Now
A12.245HHC.00116
Apacer Memory
SATA 2.5" SSD BICS3 3D-TLC 120GB
In Stock: 24640
Inquiry Now
A12.245JGC.00216
Apacer Memory
SATA 2.5" SSD BICS3 3D-TLC 240GB
Datasheet
Bulk
Active
$140.01
In Stock: 36400
Inquiry Now
A12.245JGC.00216
Apacer Memory
SATA 2.5" SSD BICS3 3D-TLC 240GB
In Stock: 36400
Inquiry Now
A12.245JGC.00341
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 240GB
Datasheet
Bulk
Active
$162.32
In Stock: 48160
Inquiry Now
A12.245JGC.00341
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 240GB
In Stock: 48160
Inquiry Now
A12.245JHC.00116
Apacer Memory
SATA 2.5" SSD BICS3 3D-TLC 240GB
Datasheet
Bulk
Active
$152.63
In Stock: 9920
Inquiry Now
A12.245JHC.00116
Apacer Memory
SATA 2.5" SSD BICS3 3D-TLC 240GB
In Stock: 9920
Inquiry Now
A12.245JHC.00341
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 240GB
Datasheet
Bulk
Active
$117.1
In Stock: 21680
Inquiry Now
A12.245JHC.00341
Apacer Memory
SATA 2.5" SSD BICS5 3D-TLC 240GB
In Stock: 21680
Inquiry Now
<<
<
1
2
3
>
>>
Request for Quotation
×
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ