THCV214
THCV214
Active
Description:  IC DESERIALIZER LVDS 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV214 Datasheet
History Price: $10.47000
In Stock: 11800
THCV214 Specification
Specification
Part No
THCV214
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
Automotive, AEC-Q100, THine
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Deserializer
Data Rate
-
Input Type
LVDS
Output Type
CMOS/TTL
Number of Inputs
1
Number of Outputs
18
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
THCV214 Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCV214 Compare Parts
  • THCV214 vs THCV2911B
  • THCV214 vs THCV2911A-B
  • THCV214 vs THCV2911A
  • THCV214 vs THCV245A
  • THCV214 vs THCV244A-B
  • THCV214 vs THCV243-B
  • THCV214 vs THCV243
  • THCV214 vs THCV242A-P-B
  • THCV214 vs THCV242A-B
  • THCV214 vs THCV242A
  • THCV214 vs THCV242-B
  • THCV214 vs THCV241A-P-B
  • THCV214 vs THCV241A-P
  • THCV214 vs THCV241A-B
  • THCV214 vs THCV241A
  • THCV214 vs THCV236-Q-B
  • THCV214 vs THCV236-Q
  • THCV214 vs THCV236-B
  • THCV214 vs THCV236
  • THCV214 vs THCV235-Q-B
  • THCV214 vs THCV235-Q
  • THCV214 vs THCV235-B
  • THCV214 vs THCV235
  • THCV214 vs THCV234-B
  • THCV214 vs THCV234
  • THCV214 vs THCV233-B
  • THCV214 vs THCV233
  • THCV214 vs THCV231-Q-B
  • THCV214 vs THCV231-Q
  • THCV214 vs THCV231-B
  • THCV214 vs THCV231
  • THCV214 vs THCV226-B
  • THCV214 vs THCV226
  • THCV214 vs THCV220-B
  • THCV214 vs THCV220
  • THCV214 vs THCV219-B
  • THCV214 vs THCV219
  • THCV214 vs THCV218-B
  • THCV214 vs THCV218
  • THCV214 vs THCV217-B
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!