THC63LVD1027
THC63LVD1027
Active
Description:  IC SER/DESER DUAL LVDS 64TSSOP
Manufacturer:  THine Solutions
History Price: $8.29500
In Stock: 17800
THC63LVD1027 Specification
Specification
Part No
THC63LVD1027
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
THine
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer/Deserializer
Data Rate
-
Input Type
LVDS
Output Type
LVDS
Number of Inputs
30
Number of Outputs
30
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package
64-TSSOP
THC63LVD1027 Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD823B
THC63LVD823B
THine Solutions
IC SERIALIZER DUAL LVDS 100TQFP
THC63LVD1027 Description
The THC63LVD1027 is a high-performance, low-voltage differential signaling (LVDS) serializer designed for high-speed data transmission applications. It is particularly well-suited for use in video and imaging systems, where it can efficiently transmit data over long distances with minimal signal degradation. Below is a detailed introduction to the THC63LVD1027, including its specifications and parameters.

## Overview

The THC63LVD1027 is a 10-bit LVDS serializer that converts parallel data into a serial format. It is capable of handling high data rates, making it ideal for applications such as high-definition video transmission, industrial imaging, and other data-intensive tasks. The device is designed to operate with low power consumption, which is essential for battery-operated devices and energy-efficient systems.

## Key Features

1. High-Speed Data Transmission: The THC63LVD1027 supports data rates up to 1.5 Gbps, allowing for the transmission of high-resolution video and other data types without significant latency.

2. 10-Bit Data Serialization: The device can serialize 10 bits of parallel data into a single LVDS output, which helps reduce the number of signal lines required for data transmission.

3. Low Power Consumption: The THC63LVD1027 is designed to operate at low voltage levels, typically around 3.3V, and consumes minimal power, making it suitable for portable and battery-powered applications.

4. Robust LVDS Interface: The LVDS technology used in the THC63LVD1027 provides excellent noise immunity and allows for long-distance data transmission with minimal signal loss.

5. Flexible Input Configuration: The device can accept various input formats, making it versatile for different applications. It can handle both single-ended and differential input signals.

6. Integrated Clock Recovery: The THC63LVD1027 includes features for clock recovery, ensuring that the serialized data can be accurately reconstructed at the receiving end.

## Specifications

- Data Rate: Up to 1.5 Gbps
- Input Data Width: 10 bits
- Output Format: LVDS
- Supply Voltage: 3.3V ± 10%
- Power Consumption: Typically around 200 mW
- Operating Temperature Range: -40°C to +85°C
- Package Type: QFN (Quad Flat No-lead) or TQFP (Thin Quad Flat Package)
- Pin Count: 48 pins (for QFN package)
- Input Signal Levels: Compatible with standard CMOS levels
- Output Signal Levels: LVDS compliant output levels

## Applications

The THC63LVD1027 is suitable for a wide range of applications, including:

- High-Definition Video Transmission: Ideal for transmitting video signals in consumer electronics, such as televisions and projectors.
- Industrial Imaging Systems: Used in machine vision and industrial cameras for high-speed data transfer.
- Medical Imaging Equipment: Suitable for medical devices that require high-resolution imaging and data transmission.
- Automotive Applications: Can be used in automotive cameras and infotainment systems for reliable data communication.

## Conclusion

The THC63LVD1027 is a versatile and efficient LVDS serializer that meets the demands of high-speed data transmission in various applications. Its combination of high data rates, low power consumption, and robust performance makes it an excellent choice for designers looking to implement reliable and efficient data communication solutions. Whether in consumer electronics, industrial applications, or medical devices, the THC63LVD1027 provides the necessary features to ensure high-quality data transmission.
THC63LVD1027 Compare Parts
  • THC63LVD1027 vs THCV2911B
  • THC63LVD1027 vs THCV2911A-B
  • THC63LVD1027 vs THCV2911A
  • THC63LVD1027 vs THCV245A
  • THC63LVD1027 vs THCV244A-B
  • THC63LVD1027 vs THCV243-B
  • THC63LVD1027 vs THCV243
  • THC63LVD1027 vs THCV242A-P-B
  • THC63LVD1027 vs THCV242A-B
  • THC63LVD1027 vs THCV242A
  • THC63LVD1027 vs THCV242-B
  • THC63LVD1027 vs THCV241A-P-B
  • THC63LVD1027 vs THCV241A-P
  • THC63LVD1027 vs THCV241A-B
  • THC63LVD1027 vs THCV241A
  • THC63LVD1027 vs THCV236-Q-B
  • THC63LVD1027 vs THCV236-Q
  • THC63LVD1027 vs THCV236-B
  • THC63LVD1027 vs THCV236
  • THC63LVD1027 vs THCV235-Q-B
  • THC63LVD1027 vs THCV235-Q
  • THC63LVD1027 vs THCV235-B
  • THC63LVD1027 vs THCV235
  • THC63LVD1027 vs THCV234-B
  • THC63LVD1027 vs THCV234
  • THC63LVD1027 vs THCV233-B
  • THC63LVD1027 vs THCV233
  • THC63LVD1027 vs THCV231-Q-B
  • THC63LVD1027 vs THCV231-Q
  • THC63LVD1027 vs THCV231-B
  • THC63LVD1027 vs THCV231
  • THC63LVD1027 vs THCV226-B
  • THC63LVD1027 vs THCV226
  • THC63LVD1027 vs THCV220-B
  • THC63LVD1027 vs THCV220
  • THC63LVD1027 vs THCV219-B
  • THC63LVD1027 vs THCV219
  • THC63LVD1027 vs THCV218-B
  • THC63LVD1027 vs THCV218
  • THC63LVD1027 vs THCV217-B
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!