THCV214
THCV214
Active
Description:  IC DESERIALIZER LVDS 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV214 Datasheet
History Price: $10.47000
In Stock: 11800
THCV214 vs THCV219
Part No
Series
Automotive, AEC-Q100, THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
-
3Gbps
Input Type
LVDS
CMOS/TTL
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
35
Number of Outputs
18
1
Voltage - Supply
3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
64-QFN (9x9)