Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD1023B
THC63LVD1023B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER DUAL LVDS 144LQFP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD1023B Datasheet
History Price: $11.22000
In Stock: 43400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD1023B Specification
Specification
Part No
THC63LVD1023B
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
THine
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
1.12Gbps
Input Type
CMOS/TTL
Output Type
LVDS
Number of Inputs
70
Number of Outputs
10
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
THC63LVD1023B Related Parts
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD823B
THine Solutions
IC SERIALIZER DUAL LVDS 100TQFP
THC63LVD1023B Compare Parts
THC63LVD1023B vs THCV2911B
THC63LVD1023B vs THCV2911A-B
THC63LVD1023B vs THCV2911A
THC63LVD1023B vs THCV245A
THC63LVD1023B vs THCV244A-B
THC63LVD1023B vs THCV243-B
THC63LVD1023B vs THCV243
THC63LVD1023B vs THCV242A-P-B
THC63LVD1023B vs THCV242A-B
THC63LVD1023B vs THCV242A
THC63LVD1023B vs THCV242-B
THC63LVD1023B vs THCV241A-P-B
THC63LVD1023B vs THCV241A-P
THC63LVD1023B vs THCV241A-B
THC63LVD1023B vs THCV241A
THC63LVD1023B vs THCV236-Q-B
THC63LVD1023B vs THCV236-Q
THC63LVD1023B vs THCV236-B
THC63LVD1023B vs THCV236
THC63LVD1023B vs THCV235-Q-B
THC63LVD1023B vs THCV235-Q
THC63LVD1023B vs THCV235-B
THC63LVD1023B vs THCV235
THC63LVD1023B vs THCV234-B
THC63LVD1023B vs THCV234
THC63LVD1023B vs THCV233-B
THC63LVD1023B vs THCV233
THC63LVD1023B vs THCV231-Q-B
THC63LVD1023B vs THCV231-Q
THC63LVD1023B vs THCV231-B
THC63LVD1023B vs THCV231
THC63LVD1023B vs THCV226-B
THC63LVD1023B vs THCV226
THC63LVD1023B vs THCV220-B
THC63LVD1023B vs THCV220
THC63LVD1023B vs THCV219-B
THC63LVD1023B vs THCV219
THC63LVD1023B vs THCV218-B
THC63LVD1023B vs THCV218
THC63LVD1023B vs THCV217-B
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!