Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV214
THCV214
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER LVDS 48TQFP
Manufacturer:
THine Solutions
Datasheet:
THCV214 Datasheet
History Price: $10.47000
In Stock: 41070
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV214 vs THCV231-Q
Part No
THCV214
THCV231-Q
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
CEL
Series
Automotive, AEC-Q100, THine
Automotive, AEC-Q100, THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
-
4Gbps
Input Type
LVDS
CMOS/TTL
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
1
Number of Outputs
18
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
32-QFN (5x5)