THCV214
THCV214
Active
Description:  IC DESERIALIZER LVDS 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV214 Datasheet
History Price: $10.47000
In Stock: 11800
THCV214 vs THCV2911A-B
Series
Automotive, AEC-Q100, THine
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer/Deserializer
Data Rate
-
4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
2
Number of Outputs
18
2
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
30-WFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
30-QFN (2.5x4.5)