Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC3818DW
UCC3818DW
Active
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AVERAGE 220KHZ 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
UCC3818DW Datasheet
History Price: $2.33000
In Stock: 13700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC3818DW Specification
Specification
Part No
UCC3818DW
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
6kHz ~ 220kHz
Current - Startup
150 μA
Voltage - Supply
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UCC3818DW PDF Datasheet
UCC3818DW Datasheet
Click and Download: UCC3818DW Datasheet
UCC3818DW Related Parts
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC3818DW Compare Parts
UCC3818DW vs UCC38503DWTR
UCC3818DW vs UCC38503DWG4
UCC3818DW vs UCC38503DW
UCC3818DW vs UCC38502NG4
UCC3818DW vs UCC38502N
UCC3818DW vs UCC38502DWTR
UCC3818DW vs UCC38502DW
UCC3818DW vs UCC38501N
UCC3818DW vs UCC38501DWTRG4
UCC3818DW vs UCC38501DWTR
UCC3818DW vs UCC38501DW
UCC3818DW vs UCC38500N
UCC3818DW vs UCC38500DWTRG4
UCC3818DW vs UCC38500DWTR
UCC3818DW vs UCC38500DW
UCC3818DW vs UCC3819N
UCC3818DW vs UCC3819DG4
UCC3818DW vs UCC3819D
UCC3818DW vs UCC3819APWRG4
UCC3818DW vs UCC3819APWR
UCC3818DW vs UCC3819APWG4
UCC3818DW vs UCC3819APW
UCC3818DW vs UCC3819ANG4
UCC3818DW vs UCC3819AN
UCC3818DW vs UCC3819ADRG4
UCC3818DW vs UCC3819ADR
UCC3818DW vs UCC3819AD
UCC3818DW vs UCC3818PWTR
UCC3818DW vs UCC3818PW
UCC3818DW vs UCC3818NG4
UCC3818DW vs UCC3818N
UCC3818DW vs UCC3818DWTRG4
UCC3818DW vs UCC3818DWTR
UCC3818DW vs UCC3818DTRG4
UCC3818DW vs UCC3818DTR
UCC3818DW vs UCC3818D
UCC3818DW vs UCC3818APWR
UCC3818DW vs UCC3818APW
UCC3818DW vs UCC3818AN
UCC3818DW vs UCC3818ADRG4
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed