UCC28051D
UCC28051D
Active
Description:  IC PFC CTR TRANS 200KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28051D Datasheet
History Price: $1.12000
In Stock: 19300
UCC28051D Specification
Specification
Part No
UCC28051D
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
200kHz
Current - Startup
75 μA
Voltage - Supply
12V ~ 18V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC28051D Related Parts
UCC28019AD
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DR
UCC28051DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051D Description
The Texas Instruments UCC28051D is a highly integrated, high-performance power factor correction (PFC) controller designed for use in a variety of AC-DC power supply applications. This device is particularly well-suited for applications that require high efficiency, low total harmonic distortion (THD), and compliance with international power quality standards. Below is a detailed overview of the UCC28051D, including its specifications, features, and typical applications.

## Overview

The UCC28051D is a continuous conduction mode (CCM) PFC controller that operates in a boost configuration. It is designed to improve the power factor of AC-DC converters, allowing them to draw current more efficiently from the AC mains. The controller is capable of achieving a power factor greater than 0.95 and a THD of less than 10%, making it ideal for applications that require high power quality and efficiency.

## Key Features

1. High Efficiency: The UCC28051D is optimized for high efficiency, which is critical for reducing energy consumption and thermal management in power supply designs. The controller can achieve efficiencies exceeding 95%, making it suitable for energy-sensitive applications.

2. Power Factor Correction: The UCC28051D provides excellent power factor correction, ensuring compliance with international standards such as IEC 61000-3-2. This is essential for applications that require low harmonic distortion and high power quality.

3. Continuous Conduction Mode (CCM): The controller operates in CCM, which helps maintain stable operation across a wide range of load conditions. This mode is beneficial for applications that experience varying loads.

4. Programmable Switching Frequency: The UCC28051D allows for programmable switching frequencies, typically ranging from 50 kHz to 200 kHz. This flexibility enables designers to optimize performance based on their specific application needs.

5. Integrated Protection Features: The UCC28051D includes several built-in protection features, such as over-voltage protection (OVP), under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. These features ensure safe operation under fault conditions.

6. Soft Start Functionality: The soft start feature limits inrush current during startup, improving system reliability and reducing stress on components. This is particularly important in high-power applications where inrush current can be significant.

7. Temperature Compensation: The controller includes temperature compensation to enhance performance across varying thermal conditions, ensuring stable operation in different environments.

8. Enhanced Control Loop: The UCC28051D features an advanced control loop that provides improved transient response and stability, making it suitable for a wide range of load conditions.

9. Interleaved Operation: The UCC28051D can be configured for interleaved operation with multiple controllers, further reducing input and output ripple currents, which is particularly beneficial in high-power applications.

## Specifications

- Input Voltage Range: 85V to 265V AC
- Output Voltage Range: Configurable based on application requirements (typically 400V DC for a boost converter)
- Switching Frequency: Programmable from 50 kHz to 200 kHz
- Power Factor: >0.95
- Total Harmonic Distortion (THD):
UCC28051D Compare Parts
  • UCC28051D vs UCC38503DWTR
  • UCC28051D vs UCC38503DWG4
  • UCC28051D vs UCC38503DW
  • UCC28051D vs UCC38502NG4
  • UCC28051D vs UCC38502N
  • UCC28051D vs UCC38502DWTR
  • UCC28051D vs UCC38502DW
  • UCC28051D vs UCC38501N
  • UCC28051D vs UCC38501DWTRG4
  • UCC28051D vs UCC38501DWTR
  • UCC28051D vs UCC38501DW
  • UCC28051D vs UCC38500N
  • UCC28051D vs UCC38500DWTRG4
  • UCC28051D vs UCC38500DWTR
  • UCC28051D vs UCC38500DW
  • UCC28051D vs UCC3819N
  • UCC28051D vs UCC3819DG4
  • UCC28051D vs UCC3819D
  • UCC28051D vs UCC3819APWRG4
  • UCC28051D vs UCC3819APWR
  • UCC28051D vs UCC3819APWG4
  • UCC28051D vs UCC3819APW
  • UCC28051D vs UCC3819ANG4
  • UCC28051D vs UCC3819AN
  • UCC28051D vs UCC3819ADRG4
  • UCC28051D vs UCC3819ADR
  • UCC28051D vs UCC3819AD
  • UCC28051D vs UCC3818PWTR
  • UCC28051D vs UCC3818PW
  • UCC28051D vs UCC3818NG4
  • UCC28051D vs UCC3818N
  • UCC28051D vs UCC3818DWTRG4
  • UCC28051D vs UCC3818DWTR
  • UCC28051D vs UCC3818DW
  • UCC28051D vs UCC3818DTRG4
  • UCC28051D vs UCC3818DTR
  • UCC28051D vs UCC3818D
  • UCC28051D vs UCC3818APWR
  • UCC28051D vs UCC3818APW
  • UCC28051D vs UCC3818AN
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets