UCC3818DW
UCC3818DW
Active
Description:  IC PFC CTR AVERAGE 220KHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC3818DW Datasheet
History Price: $2.33000
In Stock: 13700
UCC3818DW vs UCC38501N
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Active
Active
Mode
Average Current
Average Current
Frequency - Switching
6kHz ~ 220kHz
100kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
12V ~ 17V
9.7V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
20-PDIP