UCC28019AP
UCC28019AP
Obsolete
Description:  IC PFC CTRLR CCM 65KHZ 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC28019AP Datasheet
History Price: $1.08000
In Stock: 8300
UCC28019AP Specification
Specification
Part No
UCC28019AP
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM)
Frequency - Switching
65kHz
Current - Startup
100 μA
Voltage - Supply
10V ~ 21V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
UCC28019AP Related Parts
UCC28019AD
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DR
UCC28051DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28019AP Description
Overview of Texas Instruments UCC28019AP

The Texas Instruments UCC28019AP is a highly integrated, high-performance, dual-phase interleaved PFC (Power Factor Correction) controller designed for use in AC-DC power supplies. This device is particularly suitable for applications requiring high efficiency and low total harmonic distortion (THD). The UCC28019AP is optimized for use in a variety of power supply designs, including those for industrial, consumer, and telecommunications applications.

Key Specifications

- Input Voltage Range: The UCC28019AP operates over a wide input voltage range of 90V to 265V AC, making it suitable for universal input applications. This flexibility allows it to be used in various geographical regions without modification.

- Output Voltage Regulation: The device provides excellent output voltage regulation, typically maintaining a voltage output of 400V in boost converter configurations. This is crucial for ensuring stable operation in power supply applications.

- Switching Frequency: The UCC28019AP features a programmable switching frequency range of 50 kHz to 200 kHz. This allows designers to optimize the performance of their power supply systems based on specific application requirements.

- Efficiency: The controller is designed to achieve high efficiency, often exceeding 95% in typical applications. This is essential for reducing energy losses and improving overall system performance.

- Power Factor Correction: The UCC28019AP implements advanced power factor correction techniques, achieving a power factor greater than 0.99. This minimizes the reactive power drawn from the AC mains, improving the overall efficiency of the power supply.

- Current Sensing: The device includes integrated current sensing capabilities, allowing for accurate control of the output current. This feature enhances the reliability and performance of the power supply by preventing overcurrent conditions.

- Thermal Protection: The UCC28019AP includes thermal protection features, such as thermal shutdown and over-temperature protection, ensuring safe operation under varying load conditions.

Package Information

The UCC28019AP is available in a TSSOP-20 package, which provides a compact solution for various applications. The small footprint of this package makes it suitable for use in space-constrained environments, such as compact power supplies and embedded systems.

Applications

The UCC28019AP is widely used in various applications, including:

- AC-DC Power Supplies: Ideal for use in power supplies for consumer electronics, industrial equipment, and telecommunications systems, where high efficiency and low THD are critical.

- LED Drivers: Suitable for driving LED lighting systems, providing efficient power conversion and regulation.

- Renewable Energy Systems: Employed in solar inverters and other renewable energy applications, where efficient power conversion is essential for maximizing energy harvest.

- Battery Chargers: Used in battery charging applications, ensuring efficient and reliable charging of various battery types.

Conclusion

The Texas Instruments UCC28019AP is a versatile and efficient dual-phase interleaved PFC controller that meets the demands of modern AC-DC power supply applications. With its wide input voltage range, high efficiency, and advanced power factor correction capabilities, it is an excellent choice for designers looking to optimize performance in various applications. Its reliability and performance make it suitable for a wide range of industries, ensuring that it remains a popular choice among engineers and designers in the power electronics field.
UCC28019AP Compare Parts
  • UCC28019AP vs UCC38503DWTR
  • UCC28019AP vs UCC38503DWG4
  • UCC28019AP vs UCC38503DW
  • UCC28019AP vs UCC38502NG4
  • UCC28019AP vs UCC38502N
  • UCC28019AP vs UCC38502DWTR
  • UCC28019AP vs UCC38502DW
  • UCC28019AP vs UCC38501N
  • UCC28019AP vs UCC38501DWTRG4
  • UCC28019AP vs UCC38501DWTR
  • UCC28019AP vs UCC38501DW
  • UCC28019AP vs UCC38500N
  • UCC28019AP vs UCC38500DWTRG4
  • UCC28019AP vs UCC38500DWTR
  • UCC28019AP vs UCC38500DW
  • UCC28019AP vs UCC3819N
  • UCC28019AP vs UCC3819DG4
  • UCC28019AP vs UCC3819D
  • UCC28019AP vs UCC3819APWRG4
  • UCC28019AP vs UCC3819APWR
  • UCC28019AP vs UCC3819APWG4
  • UCC28019AP vs UCC3819APW
  • UCC28019AP vs UCC3819ANG4
  • UCC28019AP vs UCC3819AN
  • UCC28019AP vs UCC3819ADRG4
  • UCC28019AP vs UCC3819ADR
  • UCC28019AP vs UCC3819AD
  • UCC28019AP vs UCC3818PWTR
  • UCC28019AP vs UCC3818PW
  • UCC28019AP vs UCC3818NG4
  • UCC28019AP vs UCC3818N
  • UCC28019AP vs UCC3818DWTRG4
  • UCC28019AP vs UCC3818DWTR
  • UCC28019AP vs UCC3818DW
  • UCC28019AP vs UCC3818DTRG4
  • UCC28019AP vs UCC3818DTR
  • UCC28019AP vs UCC3818D
  • UCC28019AP vs UCC3818APWR
  • UCC28019AP vs UCC3818APW
  • UCC28019AP vs UCC3818AN
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets