UCC28019AD
UCC28019AD
Active
Description:  IC PFC CTRLR CCM 65KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28019AD Datasheet
History Price: $1.82000
In Stock: 15000
UCC28019AD Specification
Specification
Part No
UCC28019AD
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM)
Frequency - Switching
65kHz
Current - Startup
100 μA
Voltage - Supply
10V ~ 21V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC28019AD Related Parts
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DR
UCC28051DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28019AD Compare Parts
  • UCC28019AD vs UCC38503DWTR
  • UCC28019AD vs UCC38503DWG4
  • UCC28019AD vs UCC38503DW
  • UCC28019AD vs UCC38502NG4
  • UCC28019AD vs UCC38502N
  • UCC28019AD vs UCC38502DWTR
  • UCC28019AD vs UCC38502DW
  • UCC28019AD vs UCC38501N
  • UCC28019AD vs UCC38501DWTRG4
  • UCC28019AD vs UCC38501DWTR
  • UCC28019AD vs UCC38501DW
  • UCC28019AD vs UCC38500N
  • UCC28019AD vs UCC38500DWTRG4
  • UCC28019AD vs UCC38500DWTR
  • UCC28019AD vs UCC38500DW
  • UCC28019AD vs UCC3819N
  • UCC28019AD vs UCC3819DG4
  • UCC28019AD vs UCC3819D
  • UCC28019AD vs UCC3819APWRG4
  • UCC28019AD vs UCC3819APWR
  • UCC28019AD vs UCC3819APWG4
  • UCC28019AD vs UCC3819APW
  • UCC28019AD vs UCC3819ANG4
  • UCC28019AD vs UCC3819AN
  • UCC28019AD vs UCC3819ADRG4
  • UCC28019AD vs UCC3819ADR
  • UCC28019AD vs UCC3819AD
  • UCC28019AD vs UCC3818PWTR
  • UCC28019AD vs UCC3818PW
  • UCC28019AD vs UCC3818NG4
  • UCC28019AD vs UCC3818N
  • UCC28019AD vs UCC3818DWTRG4
  • UCC28019AD vs UCC3818DWTR
  • UCC28019AD vs UCC3818DW
  • UCC28019AD vs UCC3818DTRG4
  • UCC28019AD vs UCC3818DTR
  • UCC28019AD vs UCC3818D
  • UCC28019AD vs UCC3818APWR
  • UCC28019AD vs UCC3818APW
  • UCC28019AD vs UCC3818AN
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets