UCC28019DR
UCC28019DR
Active
Description:  IC PFC CTRLR CCM 65KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28019DR Datasheet
History Price: $0.72600
In Stock: 20500
UCC28019DR Specification
Specification
Part No
UCC28019DR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM)
Frequency - Switching
65kHz
Current - Startup
100 μA
Voltage - Supply
10V ~ 21V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UCC28019DR Related Parts
UCC28019AD
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DR
UCC28051DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28019DR Description

## Texas Instruments UCC28019DR Overview

The Texas Instruments UCC28019DR is a highly efficient, wide-input voltage range, digital power factor correction (PFC) controller designed for use in AC-DC power conversion applications. This device is ideal for providing a high-power factor and low total harmonic distortion (THD) in power supplies used in industrial, consumer electronics, and lighting systems. The UCC28019DR is designed for both active and continuous current-mode PFC circuits, optimizing system performance and power efficiency.

## Key Features

* Digital Control for PFC: The UCC28019DR uses advanced digital control algorithms to manage the power factor correction process. It is designed for continuous conduction mode (CCM) or critical conduction mode (CRM) operation, offering high efficiency and low harmonic distortion for a variety of input power conditions.
* Wide Input Voltage Range: The device can operate over a broad input voltage range from 85 V to 265 V AC, making it suitable for both industrial and consumer applications where input voltages can vary significantly.
* High Efficiency: With its advanced control techniques, the UCC28019DR is designed to provide high efficiency, minimizing power losses and improving overall system performance. It helps reduce energy consumption in applications that need to meet stringent efficiency requirements.
* Power Factor Correction (PFC): The device ensures that the input current is in phase with the input voltage, achieving a near-unity power factor and minimizing harmonic distortion. This is particularly important for applications that require compliance with power quality standards such as IEC 61000-3-2.
* Integrated Features: The UCC28019DR integrates various key features to enhance performance and simplify system design, including an overcurrent protection mechanism, soft start, input under-voltage lockout, and a robust fault detection and handling system.
* Adjustable Switching Frequency: The device allows for adjustable switching frequency, providing flexibility in optimizing performance based on specific application requirements and thermal constraints.
* Low THD and EMI: The UCC28019DR is designed to minimize total harmonic distortion (THD) and electromagnetic interference (EMI), ensuring that the power supply meets regulatory standards and performs reliably in noise-sensitive environments.
* PWM Control with Modulation Techniques: The UCC28019DR uses Pulse Width Modulation (PWM) for controlling the gate driver, optimizing the switching transitions and further reducing switching losses in the power converter.

## Specifications

* Input Voltage Range: 85 V AC to 265 V AC
* Output Voltage: Typically 400 V DC (depends on the application design)
* Operating Frequency: 50 kHz to 250 kHz (adjustable)
* Power Factor: Greater than 0.99 at full load (typical)
* Total Harmonic Distortion (THD): Less than 10% (typical)
* Input Under-Voltage Lockout: Yes (with hysteresis to prevent oscillations)
* Overcurrent Protection: Yes (provides protection in case of excessive current)
* Soft Start: Integrated (to reduce inrush current during startup)
* Switching Frequency Control: Yes (adjustable via external components)
* Duty Cycle Control: 0% to 100% (to support a wide range of power supplies)
* Temperature Range: -40°C to 125°C (operating temperature)
* Package: 16-pin SOIC (D-16) or similar surface-mount package
* Quiescent Current: 5.5 mA (typical)
* Efficiency: 90% to 98% (depending on system design and load conditions)

## Application Areas

The UCC28019DR is specifically designed for use in power supply systems that require efficient, high-quality power factor correction. Some typical application areas include:

* Power Supplies for Industrial Equipment: The UCC28019DR is well-suited for industrial applications that require a reliable, high-efficiency AC-DC converter with PFC to minimize power loss and meet efficiency standards.
* Consumer Electronics: This device is used in power supplies for devices like televisions, home appliances, and audio equipment, where energy efficiency and low THD are critical.
* LED Drivers: In the lighting industry, the UCC28019DR can be used to drive high-efficiency LED power supplies, ensuring compliance with power quality standards and extending the life of the system.
* Renewable Energy Systems: In solar inverters and other renewable energy applications, this PFC controller is crucial for maintaining grid compliance and ensuring efficient energy conversion from AC to DC.
* UPS Systems (Uninterruptible Power Supplies): The UCC28019DR is commonly used in UPS systems, where it helps to maintain a stable output voltage while minimizing power losses and ensuring high power factor operation.
* Telecom and Server Power Supplies: The device is suitable for telecom equipment and server power supplies that require high reliability, efficiency, and low THD, particularly in high-demand, 24/7 environments.

## Conclusion

The Texas Instruments UCC28019DR is an advanced PFC controller offering high efficiency, wide input voltage range, and superior power factor correction. It is a versatile solution for AC-DC power converters used in a broad array of applications, from industrial and consumer electronics to renewable energy and UPS systems. With its integrated protection features, soft-start mechanism, and adjustable frequency control, the UCC28019DR ensures both system reliability and high performance, making it an excellent choice for modern power conversion needs that require efficient energy use and compliance with power quality standards.
UCC28019DR Compare Parts
  • UCC28019DR vs UCC38503DWTR
  • UCC28019DR vs UCC38503DWG4
  • UCC28019DR vs UCC38503DW
  • UCC28019DR vs UCC38502NG4
  • UCC28019DR vs UCC38502N
  • UCC28019DR vs UCC38502DWTR
  • UCC28019DR vs UCC38502DW
  • UCC28019DR vs UCC38501N
  • UCC28019DR vs UCC38501DWTRG4
  • UCC28019DR vs UCC38501DWTR
  • UCC28019DR vs UCC38501DW
  • UCC28019DR vs UCC38500N
  • UCC28019DR vs UCC38500DWTRG4
  • UCC28019DR vs UCC38500DWTR
  • UCC28019DR vs UCC38500DW
  • UCC28019DR vs UCC3819N
  • UCC28019DR vs UCC3819DG4
  • UCC28019DR vs UCC3819D
  • UCC28019DR vs UCC3819APWRG4
  • UCC28019DR vs UCC3819APWR
  • UCC28019DR vs UCC3819APWG4
  • UCC28019DR vs UCC3819APW
  • UCC28019DR vs UCC3819ANG4
  • UCC28019DR vs UCC3819AN
  • UCC28019DR vs UCC3819ADRG4
  • UCC28019DR vs UCC3819ADR
  • UCC28019DR vs UCC3819AD
  • UCC28019DR vs UCC3818PWTR
  • UCC28019DR vs UCC3818PW
  • UCC28019DR vs UCC3818NG4
  • UCC28019DR vs UCC3818N
  • UCC28019DR vs UCC3818DWTRG4
  • UCC28019DR vs UCC3818DWTR
  • UCC28019DR vs UCC3818DW
  • UCC28019DR vs UCC3818DTRG4
  • UCC28019DR vs UCC3818DTR
  • UCC28019DR vs UCC3818D
  • UCC28019DR vs UCC3818APWR
  • UCC28019DR vs UCC3818APW
  • UCC28019DR vs UCC3818AN
  • Customer Reviews
    4.95 out of 5.00 stars from 61 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets