UCC3818DTRG4
UCC3818DTRG4
Discontinued
Description:  IC PFC CTR AVERAGE 220KHZ 16SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 1500
UCC3818DTRG4 Specification
Specification
Part No
UCC3818DTRG4
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
6kHz ~ 220kHz
Current - Startup
150 μA
Voltage - Supply
12V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC3818DTRG4 PDF Datasheet
UCC3818DTRG4 Related Parts
UCC28019AD
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC3818DTRG4 Description
The Texas Instruments UCC3818DTRG4 is a high-performance, voltage-mode, pulse-width modulation (PWM) controller designed for use in various power supply applications, including isolated and non-isolated DC-DC converters. This device is particularly well-suited for applications requiring high efficiency, precise voltage regulation, and robust performance under varying load conditions. Below is a detailed overview of the UCC3818DTRG4, including its specifications and parameters.

## Overview

The UCC3818DTRG4 is designed to provide a flexible and efficient solution for power management in a wide range of applications. It features a voltage-mode control architecture, which allows for stable operation and fast transient response. The device is capable of driving external power MOSFETs, making it suitable for high-power applications. Its integrated features help simplify design and improve overall system performance.

## Key Specifications

1. Input Voltage Range: The UCC3818DTRG4 operates over a wide input voltage range of 8V to 30V. This flexibility allows it to be used in various power supply designs, accommodating different input sources.

2. Output Voltage Regulation: The device supports output voltage regulation with a reference voltage of 1.25V. This allows for precise control of the output voltage, ensuring that it remains stable under varying load conditions.

3. Switching Frequency: The UCC3818DTRG4 can be configured to operate at a switching frequency of up to 500 kHz. This high frequency enables the use of smaller inductors and capacitors, contributing to a more compact power supply design.

4. Duty Cycle Range: The device features a maximum duty cycle of 100%, allowing for continuous operation in applications where the output voltage needs to be closely regulated.

5. Current Sensing: The UCC3818DTRG4 includes a current sensing feature that allows for overcurrent protection and improved control of the output current. This is essential for preventing damage to the power supply and connected loads.

6. Soft-Start Function: The soft-start feature helps to limit inrush current during startup, reducing stress on the power supply components and preventing voltage overshoot. This is particularly important in applications where large capacitive loads are present.

7. Integrated Features: The UCC3818DTRG4 includes several integrated features that enhance its performance, such as:
- Error Amplifier: For precise voltage regulation and feedback control.
- Dead-Time Control: To prevent shoot-through in half-bridge configurations.
- Frequency Compensation: Simplifying the design process by allowing for stable operation without extensive external components.

8. Thermal Shutdown: The device includes thermal shutdown protection, which disables the controller if the junction temperature exceeds a specified limit. This feature helps to prevent overheating and ensures reliable operation.

9. Package Type: The UCC3818DTRG4 is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) package, which is suitable for surface-mount applications. This compact package helps save space on the PCB and facilitates efficient thermal management.

## Applications

The UCC3818DTRG4 is suitable for a wide range of applications, including:

- DC-DC Converters: Used in both isolated and non-isolated designs for efficient power conversion.
- Power Supply Units (PSUs): Ideal for industrial, telecommunications, and consumer electronics power supplies.
- Battery Chargers: Providing regulated output for charging applications.
- LED Drivers: Used in applications requiring precise current control for LED lighting.

## Conclusion

The Texas Instruments UCC3818DTRG4 is a versatile and efficient PWM controller that offers a wide input voltage range, high switching frequency, and integrated features for improved performance. Its voltage-mode control architecture ensures stable operation and fast transient response, making it an excellent choice for various power supply applications. The inclusion of features such as soft-start, thermal shutdown, and current sensing enhances its reliability and usability in demanding environments. With its compact TSSOP package and robust performance, the UCC3818DTRG4 is an ideal solution for engineers looking to implement efficient power management in their designs.
UCC3818DTRG4 Compare Parts
  • UCC3818DTRG4 vs UCC38503DWTR
  • UCC3818DTRG4 vs UCC38503DWG4
  • UCC3818DTRG4 vs UCC38503DW
  • UCC3818DTRG4 vs UCC38502NG4
  • UCC3818DTRG4 vs UCC38502N
  • UCC3818DTRG4 vs UCC38502DWTR
  • UCC3818DTRG4 vs UCC38502DW
  • UCC3818DTRG4 vs UCC38501N
  • UCC3818DTRG4 vs UCC38501DWTRG4
  • UCC3818DTRG4 vs UCC38501DWTR
  • UCC3818DTRG4 vs UCC38501DW
  • UCC3818DTRG4 vs UCC38500N
  • UCC3818DTRG4 vs UCC38500DWTRG4
  • UCC3818DTRG4 vs UCC38500DWTR
  • UCC3818DTRG4 vs UCC38500DW
  • UCC3818DTRG4 vs UCC3819N
  • UCC3818DTRG4 vs UCC3819DG4
  • UCC3818DTRG4 vs UCC3819D
  • UCC3818DTRG4 vs UCC3819APWRG4
  • UCC3818DTRG4 vs UCC3819APWR
  • UCC3818DTRG4 vs UCC3819APWG4
  • UCC3818DTRG4 vs UCC3819APW
  • UCC3818DTRG4 vs UCC3819ANG4
  • UCC3818DTRG4 vs UCC3819AN
  • UCC3818DTRG4 vs UCC3819ADRG4
  • UCC3818DTRG4 vs UCC3819ADR
  • UCC3818DTRG4 vs UCC3819AD
  • UCC3818DTRG4 vs UCC3818PWTR
  • UCC3818DTRG4 vs UCC3818PW
  • UCC3818DTRG4 vs UCC3818NG4
  • UCC3818DTRG4 vs UCC3818N
  • UCC3818DTRG4 vs UCC3818DWTRG4
  • UCC3818DTRG4 vs UCC3818DWTR
  • UCC3818DTRG4 vs UCC3818DW
  • UCC3818DTRG4 vs UCC3818DTR
  • UCC3818DTRG4 vs UCC3818D
  • UCC3818DTRG4 vs UCC3818APWR
  • UCC3818DTRG4 vs UCC3818APW
  • UCC3818DTRG4 vs UCC3818AN
  • UCC3818DTRG4 vs UCC3818ADRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed