UCC3818DTRG4
UCC3818DTRG4
Discontinued
Description:  IC PFC CTR AVERAGE 220KHZ 16SOIC
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 1500
UCC3818DTRG4 vs UCC3819ADR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Mode
Average Current
Average Current
Frequency - Switching
6kHz ~ 220kHz
250kHz
Current - Startup
150 μA
150 μA
Voltage - Supply
12V ~ 17V
10.8V ~ 17V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC