SN74221N
SN74221N
Active
Description:  IC MULTIVIBRATOR 40NS 16DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74221N Datasheet
History Price: $6.08000
In Stock: 28900
SN74221N Specification
Specification
Part No
SN74221N
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
7400
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
40 ns
Current - Output High, Low
800μA, 16mA
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
SN74221N Related Parts
SN74121D
SN74121D
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DE4
SN74121DE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DR
SN74121DR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121N
SN74121N
Texas Instruments
IC MULTIVIBRATOR 45NS 14DIP
SN74121NSR
SN74121NSR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRE4
SN74121NSRE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRG4
SN74121NSRG4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74123N
SN74123N
Texas Instruments
IC MULTIVIBRATOR 22NS 16DIP
SN74221NE4
SN74221NE4
Texas Instruments
SN74221 DUAL MONOSTABLE MULTIVIB
SN74AHC123AD
SN74AHC123AD
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SOIC
SN74AHC123ADBR
SN74AHC123ADBR
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SSOP
SN74AHC123ADR
SN74AHC123ADR
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SOIC
SN74221N Description
The Texas Instruments SN74221N is a dual 4-bit binary full adder designed for high-speed arithmetic operations in digital circuits. This integrated circuit (IC) is part of the 7400 series of logic devices, which are widely used in various applications, including computing, data processing, and control systems. The SN74221N is particularly valued for its ability to perform addition operations efficiently, making it a fundamental component in arithmetic logic units (ALUs) and other digital systems.

## Overview

The SN74221N is a dual 4-bit binary full adder, meaning it can add two 4-bit binary numbers along with a carry input. It produces a 4-bit sum output and a carry output, allowing for the addition of larger binary numbers by chaining multiple adders together. This IC is designed to operate at high speeds and is suitable for use in both synchronous and asynchronous applications.

## Key Specifications

1. Functionality:
- The SN74221N can perform addition of two 4-bit binary numbers (A3-A0 and B3-B0) and a carry input (C_in).
- It provides a 4-bit sum output (S3-S0) and a carry output (C_out).

2. Pin Configuration:
- The SN74221N typically comes in a 16-pin dual in-line package (DIP) format.
- Pin assignments include inputs for the two 4-bit numbers, carry input, and outputs for the sum and carry.

3. Supply Voltage:
- The device operates with a supply voltage (V_CC) typically ranging from 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.

4. Input and Output Logic Levels:
- The input voltage levels for logic high (V_IH) are typically 2.0V to 5.5V, while logic low (V_IL) is 0V to 0.8V.
- The output voltage levels for logic high (V_OH) are typically 2.5V to V_CC, and for logic low (V_OL), it is typically 0V to 0.5V.

5. Propagation Delay:
- The typical propagation delay for the SN74221N is around 10 ns, allowing for high-speed operation in digital circuits.

6. Power Consumption:
- The device has a low power consumption, typically around 1.5 mA at 5V, making it suitable for battery-operated devices and low-power applications.

7. Temperature Range:
- The SN74221N is designed to operate over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

8. Logic Family:
- The SN74221N belongs to the TTL logic family, ensuring compatibility with other TTL devices in a circuit.

## Applications

The Texas Instruments SN74221N is used in a variety of applications, including:

- Arithmetic Logic Units (ALUs): As a fundamental building block for performing arithmetic operations in microprocessors and digital signal processors.
- Digital Calculators: In devices that require addition and subtraction operations.
- Data Processing Systems: For performing arithmetic operations in data manipulation and processing tasks.
- Control Systems: In applications where binary addition is required for control logic and decision-making processes.

## Conclusion

The Texas Instruments SN74221N is a versatile and efficient dual 4-bit binary full adder that plays a crucial role in digital electronics. Its ability to perform high-speed addition operations, combined with low power consumption and a wide operating temperature range, makes it an ideal choice for a variety of applications in computing, data processing, and control systems. As part of the 7400 series, it offers compatibility with other TTL devices, facilitating easy integration into existing designs. Whether used in simple calculators or complex digital systems, the SN74221N remains a reliable component for arithmetic operations in modern electronics.
SN74221N Compare Parts
  • SN74221N vs SN74LVC1G123YEPR
  • SN74221N vs SN74LVC1G123DCUT
  • SN74221N vs SN74LVC1G123DCUR
  • SN74221N vs SN74LVC1G123DCTT
  • SN74221N vs SN74LVC1G123DCTR
  • SN74221N vs SN74LV221AQPWRQ1
  • SN74221N vs SN74LV221AQPWRG4Q1
  • SN74221N vs SN74LV221APWT
  • SN74221N vs SN74LV221APWR
  • SN74221N vs SN74LV221APW
  • SN74221N vs SN74LV221ANSR
  • SN74221N vs SN74LV221ADR
  • SN74221N vs SN74LV221ADG4
  • SN74221N vs SN74LV221ADBRG4
  • SN74221N vs SN74LV221ADBRE4
  • SN74221N vs SN74LV221ADBR
  • SN74221N vs SN74LV221AD
  • SN74221N vs SN74LV123ATPWRQ1
  • SN74221N vs SN74LV123ATPWRG4Q1
  • SN74221N vs SN74LV123ATPWREP
  • SN74221N vs SN74LV123APWT
  • SN74221N vs SN74LV123APWRG4
  • SN74221N vs SN74LV123APWR
  • SN74221N vs SN74LV123APWG4
  • SN74221N vs SN74LV123APW
  • SN74221N vs SN74LV123ANSR
  • SN74221N vs SN74LV123ANS
  • SN74221N vs SN74LV123ADRG4
  • SN74221N vs SN74LV123ADRE4
  • SN74221N vs SN74LV123ADR
  • SN74221N vs SN74LV123ADG4
  • SN74221N vs SN74LV123ADBR
  • SN74221N vs SN74LV123ADB
  • SN74221N vs SN74LV123AD
  • SN74221N vs SN74LS423NSR
  • SN74221N vs SN74LS423NG4
  • SN74221N vs SN74LS423N
  • SN74221N vs SN74LS423DRG4
  • SN74221N vs SN74LS423DRE4
  • SN74221N vs SN74LS423DR
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.