Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments SN74221N
SN74221N
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 40NS 16DIP
Manufacturer:
Texas Instruments
Datasheet:
SN74221N Datasheet
History Price: $6.08000
In Stock: 28900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SN74221N vs SN74LS423NG4
Part No
SN74221N
SN74LS423NG4
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Texas Instruments
Series
7400
74LS
Packaging
Tube
Tube
Status
Active
Discontinued
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
40 ns
28 ns
Current - Output High, Low
800μA, 16mA
400μA, 8mA
Voltage - Supply
4.75 V ~ 5.25 V
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP