SN74AHC123ADR
SN74AHC123ADR
Active
Description:  IC MULTIVIBRATOR 7.5NS 16SOIC
Manufacturer:  Texas Instruments
History Price: $0.49000
In Stock: 34400
SN74AHC123ADR Specification
Specification
Part No
SN74AHC123ADR
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
74AHC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
7.5 ns
Current - Output High, Low
8mA, 8mA
Voltage - Supply
2 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN74AHC123ADR PDF Datasheet
SN74AHC123ADR Related Parts
SN74121D
SN74121D
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DE4
SN74121DE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DR
SN74121DR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121N
SN74121N
Texas Instruments
IC MULTIVIBRATOR 45NS 14DIP
SN74121NSR
SN74121NSR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRE4
SN74121NSRE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRG4
SN74121NSRG4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74123N
SN74123N
Texas Instruments
IC MULTIVIBRATOR 22NS 16DIP
SN74221N
SN74221N
Texas Instruments
IC MULTIVIBRATOR 40NS 16DIP
SN74221NE4
SN74221NE4
Texas Instruments
SN74221 DUAL MONOSTABLE MULTIVIB
SN74AHC123AD
SN74AHC123AD
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SOIC
SN74AHC123ADBR
SN74AHC123ADBR
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SSOP
SN74AHC123ADR Description
The Texas Instruments SN74AHC123ADR is a dual retriggerable monostable multivibrator designed for use in a variety of timing applications. This device is part of the AHC family of logic devices, which are known for their high-speed performance and low power consumption. The SN74AHC123ADR is particularly useful in applications where precise timing and pulse generation are required, such as in timers, pulse-width modulation, and signal conditioning.

## Overview

The SN74AHC123ADR features two independent monostable multivibrator circuits, each capable of generating a single output pulse in response to a triggering event. The output pulse width can be adjusted by selecting external resistors and capacitors, allowing for flexibility in timing applications. The device operates over a wide voltage range and is compatible with both TTL and CMOS logic levels, making it suitable for a variety of digital systems.

## Key Features

1. Dual Monostable Multivibrator: The SN74AHC123ADR contains two independent monostable multivibrator circuits, allowing for simultaneous timing operations.

2. Retriggerable Operation: The device can be retriggered during the output pulse, enabling it to extend the pulse width based on additional trigger events.

3. Adjustable Pulse Width: The output pulse width can be set using external resistors and capacitors, providing flexibility for different timing requirements.

4. Wide Supply Voltage Range: The device operates from a supply voltage of 2 V to 5.5 V, making it compatible with a wide range of digital logic levels.

5. High-Speed Operation: The SN74AHC123ADR features fast propagation delays, typically around 15 ns at 5 V, allowing for high-speed applications.

6. Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications.

7. TTL-Compatible Inputs and Outputs: The inputs and outputs are compatible with TTL logic levels, ensuring interoperability with other digital devices.

8. Temperature Range: The device operates over a temperature range of -40°C to 125°C, making it suitable for industrial and automotive applications.

## Specifications

- Part Number: SN74AHC123ADR
- Type: Dual Retriggerable Monostable Multivibrator
- Number of Channels: 2
- Supply Voltage (VCC): 2 V to 5.5 V
- Input Voltage (VI): 0 V to VCC
- Output Voltage (VO): 0 V to VCC
- Propagation Delay (tpd):
- Typical: 15 ns at VCC = 5 V
- Maximum: 20 ns at VCC = 5 V
- Output Drive Current:
- High Level: 6 mA
- Low Level: 6 mA
- Power Dissipation: 1 µA (maximum) at VCC = 5 V
- Temperature Range: -40°C to 125°C
- Package Type: SOIC (Small Outline Integrated Circuit)
- Package Size: 14-pin SOIC (3.9 mm x 4.9 mm)

## Applications

The SN74AHC123ADR is suitable for a wide range of applications, including:

- Timing circuits
- Pulse-width modulation (PWM) generation
- Signal conditioning
- Frequency dividers
- Event counters
- Debouncing switches
- Automotive applications
- Industrial control systems

## Conclusion

The Texas Instruments SN74AHC123ADR is a versatile and reliable dual retriggerable monostable multivibrator that offers high-speed performance and low power consumption. Its adjustable pulse width, wide supply voltage range, and compatibility with TTL and CMOS logic levels make it an excellent choice for various timing and pulse generation applications. With its robust design and wide operating temperature range, the SN74AHC123ADR is well-suited for use in both consumer and industrial environments, providing designers with a reliable solution for their timing needs.
SN74AHC123ADR Compare Parts
  • SN74AHC123ADR vs SN74LVC1G123YEPR
  • SN74AHC123ADR vs SN74LVC1G123DCUT
  • SN74AHC123ADR vs SN74LVC1G123DCUR
  • SN74AHC123ADR vs SN74LVC1G123DCTT
  • SN74AHC123ADR vs SN74LVC1G123DCTR
  • SN74AHC123ADR vs SN74LV221AQPWRQ1
  • SN74AHC123ADR vs SN74LV221AQPWRG4Q1
  • SN74AHC123ADR vs SN74LV221APWT
  • SN74AHC123ADR vs SN74LV221APWR
  • SN74AHC123ADR vs SN74LV221APW
  • SN74AHC123ADR vs SN74LV221ANSR
  • SN74AHC123ADR vs SN74LV221ADR
  • SN74AHC123ADR vs SN74LV221ADG4
  • SN74AHC123ADR vs SN74LV221ADBRG4
  • SN74AHC123ADR vs SN74LV221ADBRE4
  • SN74AHC123ADR vs SN74LV221ADBR
  • SN74AHC123ADR vs SN74LV221AD
  • SN74AHC123ADR vs SN74LV123ATPWRQ1
  • SN74AHC123ADR vs SN74LV123ATPWRG4Q1
  • SN74AHC123ADR vs SN74LV123ATPWREP
  • SN74AHC123ADR vs SN74LV123APWT
  • SN74AHC123ADR vs SN74LV123APWRG4
  • SN74AHC123ADR vs SN74LV123APWR
  • SN74AHC123ADR vs SN74LV123APWG4
  • SN74AHC123ADR vs SN74LV123APW
  • SN74AHC123ADR vs SN74LV123ANSR
  • SN74AHC123ADR vs SN74LV123ANS
  • SN74AHC123ADR vs SN74LV123ADRG4
  • SN74AHC123ADR vs SN74LV123ADRE4
  • SN74AHC123ADR vs SN74LV123ADR
  • SN74AHC123ADR vs SN74LV123ADG4
  • SN74AHC123ADR vs SN74LV123ADBR
  • SN74AHC123ADR vs SN74LV123ADB
  • SN74AHC123ADR vs SN74LV123AD
  • SN74AHC123ADR vs SN74LS423NSR
  • SN74AHC123ADR vs SN74LS423NG4
  • SN74AHC123ADR vs SN74LS423N
  • SN74AHC123ADR vs SN74LS423DRG4
  • SN74AHC123ADR vs SN74LS423DRE4
  • SN74AHC123ADR vs SN74LS423DR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.