SN74221N
SN74221N
Active
Description:  IC MULTIVIBRATOR 40NS 16DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74221N Datasheet
History Price: $6.08000
In Stock: 28900
SN74221N vs SN74LV123ANS
Series
7400
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
No
-
Propagation Delay
40 ns
-
Current - Output High, Low
800μA, 16mA
-
Voltage - Supply
4.75 V ~ 5.25 V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-