SN74221N
SN74221N
Active
Description:  IC MULTIVIBRATOR 40NS 16DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74221N Datasheet
History Price: $6.08000
In Stock: 28900
SN74221N vs SN74LS423DRE4
Series
7400
74LS
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
No
Propagation Delay
40 ns
28 ns
Current - Output High, Low
800μA, 16mA
400μA, 8mA
Voltage - Supply
4.75 V ~ 5.25 V
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC