SN74121N
SN74121N
Active
Description:  IC MULTIVIBRATOR 45NS 14DIP
Manufacturer:  Texas Instruments
Datasheet:   SN74121N Datasheet
History Price: $5.27000
In Stock: 23400
SN74121N Specification
Specification
Part No
SN74121N
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
7400
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
45 ns
Current - Output High, Low
400μA, 16mA
Voltage - Supply
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
SN74121N Related Parts
SN74121D
SN74121D
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DE4
SN74121DE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DR
SN74121DR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121NSR
SN74121NSR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRE4
SN74121NSRE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRG4
SN74121NSRG4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74123N
SN74123N
Texas Instruments
IC MULTIVIBRATOR 22NS 16DIP
SN74221N
SN74221N
Texas Instruments
IC MULTIVIBRATOR 40NS 16DIP
SN74221NE4
SN74221NE4
Texas Instruments
SN74221 DUAL MONOSTABLE MULTIVIB
SN74AHC123AD
SN74AHC123AD
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SOIC
SN74AHC123ADBR
SN74AHC123ADBR
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SSOP
SN74AHC123ADR
SN74AHC123ADR
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SOIC
SN74121N Description
The Texas Instruments SN74121N is a dual retriggerable monostable multivibrator, also known as a one-shot timer. This integrated circuit is part of the 7400 series of digital logic devices and is widely used in various applications requiring precise timing and pulse generation. Below is a detailed introduction to the SN74121N, including its specifications and parameters.

## Overview

The SN74121N is designed to generate a single output pulse of a specified duration in response to an input trigger signal. It features two independent monostable multivibrator circuits, allowing for the generation of two separate timing pulses from a single IC. The device is retriggerable, meaning that if a new trigger signal is received before the output pulse has completed, the timing cycle will restart, extending the duration of the output pulse.

## Key Features

1. Dual Monostable Operation: The SN74121N contains two independent monostable multivibrators, enabling simultaneous timing operations.
2. Retriggerable: The device can be retriggered, allowing for flexible timing applications where the pulse duration can be extended based on input signals.
3. Adjustable Pulse Width: The output pulse width can be adjusted by selecting appropriate external resistor and capacitor values.
4. TTL Compatible: The SN74121N is compatible with TTL logic levels, making it easy to interface with other TTL devices.
5. Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications.

## Specifications

Here are the key specifications and parameters for the Texas Instruments SN74121N:

- Supply Voltage (Vcc): 4.75V to 15V
- Input Voltage (Vi): 0V to Vcc
- Output Voltage (Vo):
- High Level Output Voltage (VoH): Typically Vcc - 0.2V (at Io = -0.4 mA)
- Low Level Output Voltage (VoL): Typically 0.2V (at Io = 0.4 mA)
- Input Current (Ii): Maximum of 1 µA (at Vi = Vcc or GND)
- Output Current (Io):
- Maximum source current: 20 mA
- Maximum sink current: 20 mA
- Propagation Delay (tpd): Typically 20 ns (at Vcc = 5V)
- Pulse Width (tw): Adjustable from a few microseconds to several milliseconds, depending on external components.
- Operating Temperature Range: -40°C to +125°C (for industrial grade)
- Package Type: Available in various packages, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit).

## Pin Configuration

The SN74121N typically comes in a 14-pin DIP package. The pin configuration is as follows:

```
+-----------------+
1 | A Q | 14
2 | B Q%27 | 13
3 | C GND | 12
4 | D Vcc | 11
5 | E C1 | 10
6 | F C2 | 9
7 | G R1 | 8
+-----------------+
```

- Pins 1-2: Outputs (Q and Q%27)
- Pin 3: Ground (GND)
- Pin 4: Supply Voltage (Vcc)
- Pins 5-7: Inputs and timing components (A, B, and C)
- Pins 8-10: External timing components (R1, C1, and C2)

## Applications

The SN74121N is used in a variety of applications, including:

- Pulse Generation: Generating precise timing pulses for various digital applications.
- Debouncing Switches: Used in switch debouncing circuits to ensure clean transitions when mechanical switches are pressed.
- Frequency Division: Can be used in frequency division applications where a specific pulse width is required.
- Timer Circuits: Implementing timer functions in various electronic devices, such as alarms and timers.
- Retriggerable Timing Applications: Useful in applications where the timing needs to be extended based on input signals, such as in safety systems or event counters.

## Conclusion

The Texas Instruments SN74121N is a versatile and reliable dual retriggerable monostable multivibrator that is widely used in digital electronics. Its specifications, including a wide supply voltage range, adjustable pulse width, and compatibility with TTL logic levels, make it an excellent choice for various timing applications. Whether used in simple pulse generation or more complex timing scenarios, the SN74121N continues to be a fundamental component in the field
SN74121N Compare Parts
  • SN74121N vs SN74LVC1G123YEPR
  • SN74121N vs SN74LVC1G123DCUT
  • SN74121N vs SN74LVC1G123DCUR
  • SN74121N vs SN74LVC1G123DCTT
  • SN74121N vs SN74LVC1G123DCTR
  • SN74121N vs SN74LV221AQPWRQ1
  • SN74121N vs SN74LV221AQPWRG4Q1
  • SN74121N vs SN74LV221APWT
  • SN74121N vs SN74LV221APWR
  • SN74121N vs SN74LV221APW
  • SN74121N vs SN74LV221ANSR
  • SN74121N vs SN74LV221ADR
  • SN74121N vs SN74LV221ADG4
  • SN74121N vs SN74LV221ADBRG4
  • SN74121N vs SN74LV221ADBRE4
  • SN74121N vs SN74LV221ADBR
  • SN74121N vs SN74LV221AD
  • SN74121N vs SN74LV123ATPWRQ1
  • SN74121N vs SN74LV123ATPWRG4Q1
  • SN74121N vs SN74LV123ATPWREP
  • SN74121N vs SN74LV123APWT
  • SN74121N vs SN74LV123APWRG4
  • SN74121N vs SN74LV123APWR
  • SN74121N vs SN74LV123APWG4
  • SN74121N vs SN74LV123APW
  • SN74121N vs SN74LV123ANSR
  • SN74121N vs SN74LV123ANS
  • SN74121N vs SN74LV123ADRG4
  • SN74121N vs SN74LV123ADRE4
  • SN74121N vs SN74LV123ADR
  • SN74121N vs SN74LV123ADG4
  • SN74121N vs SN74LV123ADBR
  • SN74121N vs SN74LV123ADB
  • SN74121N vs SN74LV123AD
  • SN74121N vs SN74LS423NSR
  • SN74121N vs SN74LS423NG4
  • SN74121N vs SN74LS423N
  • SN74121N vs SN74LS423DRG4
  • SN74121N vs SN74LS423DRE4
  • SN74121N vs SN74LS423DR
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.