LM393PW
LM393PW
Last Time Buy
Description:  IC COMPARATOR 2 DIFF 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM393PW Datasheet
History Price: $1.01000
In Stock: 23400
LM393PW Specification
Specification
Part No
LM393PW
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
2
Output Type
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-TSSOP
LM393PW PDF Datasheet
LM393PW Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM393PW Description
The LM393PW is a dual comparator from Texas Instruments, designed for applications requiring high performance, low power consumption, and versatility. This device is particularly well-suited for signal conditioning, level shifting, and various analog applications. Below is a detailed overview of its specifications, features, and typical applications.

## Overview

The LM393 is a dual comparator IC, meaning it contains two independent, high-speed, and low-power comparators. This configuration allows for effective comparison of analog signals, making it a popular choice in many electronic designs.

## Key Specifications

- Type: Dual Comparator
- Supply Voltage (V_CC): 2V to 36V
- Input Common Mode Voltage Range: -0.3V to V_CC - 2V
- Output Voltage Range: Close to ground level (output can sink current to ground)
- Input Offset Voltage: Typically 2mV (max 7mV)
- Propagation Delay: Typically 300ns at V_CC = 5V
- Output Sink Current: 20mA
- Power Supply Current: Typically 0.5mA per comparator
- Temperature Range: -40°C to +125°C
- Package: Available in a variety of packages, including PW (SOIC), PDIP, and others.

## Features

1. Dual Comparator Configuration: The LM393 contains two comparators that can operate independently or together, providing design flexibility.
2. Wide Supply Voltage Range: With a supply voltage range of 2V to 36V, the LM393 can be used in a wide variety of applications.
3. Low Power Consumption: The device operates with a low supply current, making it suitable for battery-powered applications.
4. High Speed: With a propagation delay of only 300ns, the LM393 is capable of fast signal processing.
5. Rail-to-Rail Output: The output can swing close to ground, making it suitable for low-voltage applications.
6. Temperature Range: The LM393 is designed to function in a wide temperature range, ensuring reliability in harsh conditions.

## Applications

- Signal Conditioning: Used to compare signals and generate output based on predefined thresholds.
- Level Shifting: Useful in applications where different voltage levels need to be compared or managed.
- Zero Crossing Detectors: Commonly employed in phase-locked loops and motor control circuits.
- Window Comparators: Configured to provide output when input signals are within a specific voltage range.
- Voltage Level Detection: Can be used in voltage monitoring and alarm circuits.

## Typical Application Circuit

In a typical application, the LM393 can be set up as a simple voltage comparator where one input is connected to a reference voltage and the other to a variable input signal. The output can be connected to a microcontroller or other logic devices to trigger actions based on the comparison.

## Package Information

The LM393PW is typically housed in a SOIC-8 package, which provides a compact design suitable for modern PCB layouts. The small footprint and surface mount configuration facilitate ease of integration into diverse applications.

## Conclusion

The Texas Instruments LM393PW dual comparator offers a combination of performance, flexibility, and low power consumption, making it ideal for a wide range of analog signal processing tasks. Whether used in consumer electronics, industrial applications, or automotive systems, the LM393 is a reliable choice for engineers seeking a versatile comparator solution.
LM393PW Compare Parts
  • LM393PW vs LM397MFX/NOPB
  • LM393PW vs LM397MFX
  • LM393PW vs LM397MF/NOPB
  • LM393PW vs LM397MF
  • LM393PW vs LM393WDT
  • LM393PW vs LM393WDT
  • LM393PW vs LM393TLX/NOPB
  • LM393PW vs LM393TLX
  • LM393PW vs LM393TL/NOPB
  • LM393PW vs LM393TL
  • LM393PW vs LM393ST
  • LM393PW vs LM393ST
  • LM393PW vs LM393SNG
  • LM393PW vs LM393QT
  • LM393PW vs LM393PWRG4
  • LM393PW vs LM393PWRG3
  • LM393PW vs LM393PWR
  • LM393PW vs LM393PWG4
  • LM393PW vs LM393PSRG4
  • LM393PW vs LM393PSR
  • LM393PW vs LM393PS
  • LM393PW vs LM393PE4
  • LM393PW vs LM393PE4
  • LM393PW vs LM393PE3
  • LM393PW vs LM393P
  • LM393PW vs LM393NG
  • LM393PW vs LM393N/NOPB
  • LM393PW vs LM393N-ON
  • LM393PW vs LM393N
  • LM393PW vs LM393N
  • LM393PW vs LM393N
  • LM393PW vs LM393MX/NOPB
  • LM393PW vs LM393MX
  • LM393PW vs LM393MX
  • LM393PW vs LM393MX
  • LM393PW vs LM393MX
  • LM393PW vs LM393M/NOPB
  • LM393PW vs LM393M/NOPB
  • LM393PW vs LM393M
  • LM393PW vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.