Packaging
Tube
Tape & Reel (TR)
Status
Last Time Buy
Active
Type
Differential
Differential
Output Type
CMOS, MOS, Open-Drain, TTL
Open Drain
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
2.5mA
2.5mA
Propagation Delay (Max)
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TSSOP
8-TSSOP