☰
LM306P
LM306P
Active
Description:  IC COMPARATOR 1 DIFF 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LM306P Datasheet
History Price: $2.55000
In Stock: 4500
LM306P Specification
Specification
Part No
LM306P
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
1
Output Type
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
?.5V ~ 12V
Voltage - Input Offset (Max)
5mV @ ?2V
Current - Input Bias (Max)
40μA @ ±12V
Current - Output (Typ)
-
Current - Quiescent (Max)
10mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-PDIP
LM306P PDF Datasheet
LM306P Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR2
LM311DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM306P Description

The LM306P is a versatile voltage regulator designed by Texas Instruments, primarily used for providing stable output voltages in various electronic applications. It is particularly well-suited for low- to moderate-power applications, offering reliable performance, low noise, and easy implementation in circuit designs.

## Key Features

1. Output Voltage Range:
- The LM306P can be configured to provide a fixed output voltage of 5V or 12V, making it adaptable for a variety of uses.

2. Current Capability:
- This regulator can deliver up to 1A of output current, providing sufficient power for many small to medium electronic devices.

3. Low Dropout Voltage:
- The device features a low dropout voltage of approximately 1.5V, allowing it to maintain regulation even when the input voltage is close to the output voltage.

4. Thermal Protection:
- Built-in thermal shutdown protects the device from overheating, enhancing reliability in demanding applications.

5. Short-Circuit Protection:
- The LM306P incorporates short-circuit protection, preventing damage to the device in the event of a fault condition.

6. Wide Temperature Range:
- The device operates effectively across a wide temperature range of -55°C to +125°C, making it suitable for both commercial and industrial applications.

7. Low Noise:
- The LM306P provides a low output noise level, which is critical in applications sensitive to power supply noise, such as audio and RF circuits.

8. Simple Design:
- The LM306P is designed for ease of use, requiring minimal external components to implement a stable power supply circuit.

## Specifications

## General Specifications

- Device Type: Voltage Regulator
- Package Type: PDIP-8, TO-220, or similar
- Pin Count: 8

## Electrical Characteristics

- Input Voltage (Vin):
- Maximum: 30V
- Output Voltage (Vout):
- Fixed: 5V or 12V
- Output Current (Iout):
- Maximum: 1A
- Dropout Voltage (Vdrop):
- Typical: 1.5V

## Performance Characteristics

- Line Regulation:
- 0.01%/V (typical)
- Load Regulation:
- 0.05%/A (typical)
- Quiescent Current:
- 5 mA (typical)
- Output Noise Voltage:
- Typically less than 100 µV (10 Hz to 100 kHz)

## Thermal Characteristics

- Operating Temperature Range:
- -55°C to +125°C
- Storage Temperature Range:
- -65°C to +150°C
- Thermal Resistance (junction to case):
- Approximately 50°C/W (depends on package type)

## Applications

The LM306P is suitable for a wide range of applications, including:

1. Power Supply Circuits:
- Ideal for providing stable voltage levels in consumer electronics, microcontroller projects, and other circuits requiring regulated power.

2. Battery-Powered Devices:
- Its low dropout voltage makes it an excellent choice for battery-operated devices, extending battery life by allowing operation at lower input voltages.

3. Signal Conditioning:
- Used in amplifiers and signal processing applications where consistent voltage is critical for performance.

4. Automotive Applications:
- Can be employed in automotive circuits, benefiting from its wide operating temperature range and thermal protection features.

5. Telecommunications:
- Suitable for telecommunications equipment where low noise and stable power are essential for reliable operation.

## Conclusion

The LM306P from Texas Instruments is a robust and efficient voltage regulator that combines high performance with ease of use. Its ability to provide a stable output voltage, coupled with features like thermal and short-circuit protection, makes it a preferred choice in various electronic applications. For detailed information, refer to the official Texas Instruments datasheet and application notes.
LM306P Compare Parts
  • LM306P vs LM397MFX/NOPB
  • LM306P vs LM397MFX
  • LM306P vs LM397MF/NOPB
  • LM306P vs LM397MF
  • LM306P vs LM393WDT
  • LM306P vs LM393WDT
  • LM306P vs LM393TLX/NOPB
  • LM306P vs LM393TLX
  • LM306P vs LM393TL/NOPB
  • LM306P vs LM393TL
  • LM306P vs LM393ST
  • LM306P vs LM393ST
  • LM306P vs LM393SNG
  • LM306P vs LM393QT
  • LM306P vs LM393PWRG4
  • LM306P vs LM393PWRG3
  • LM306P vs LM393PWR
  • LM306P vs LM393PWG4
  • LM306P vs LM393PW
  • LM306P vs LM393PSRG4
  • LM306P vs LM393PSR
  • LM306P vs LM393PS
  • LM306P vs LM393PE4
  • LM306P vs LM393PE4
  • LM306P vs LM393PE3
  • LM306P vs LM393P
  • LM306P vs LM393NG
  • LM306P vs LM393N/NOPB
  • LM306P vs LM393N-ON
  • LM306P vs LM393N
  • LM306P vs LM393N
  • LM306P vs LM393N
  • LM306P vs LM393MX/NOPB
  • LM306P vs LM393MX
  • LM306P vs LM393MX
  • LM306P vs LM393MX
  • LM306P vs LM393MX
  • LM306P vs LM393M/NOPB
  • LM306P vs LM393M/NOPB
  • LM306P vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend