☰
LM311D
LM311D
Active
Description:  IC COMPARATOR 1 GEN PUR 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM311D Datasheet
History Price: $0.67000
In Stock: 19860
LM311D Specification
Specification
Part No
LM311D
Category
Linear - Comparators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Voltage - Supply, Single/Dual (?
5V ~ 30V, ?.5V ~ 15V
Voltage - Input Offset (Max)
7.5mV @ ?5V
Current - Input Bias (Max)
0.25μA @ ±15V
Current - Output (Typ)
50mA
Current - Quiescent (Max)
7.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
LM311D PDF Datasheet
LM311D Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR2
LM311DR2
onsemi
IC COMPARATOR SGL HI VOLT 8SOIC
LM311DR2G
LM311DR2G
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DRE4
LM311DRE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D Description
The National Semiconductor LM311D is a high-speed voltage comparator that is widely utilized in various electronic applications due to its versatility, performance, and reliability. This device is particularly known for its ability to compare two input voltages and provide a digital output signal based on the comparison. Below is a detailed introduction to the LM311D, including its specifications, features, and typical applications.

## Overview

The LM311D is a dual comparator that operates with a single power supply, making it suitable for a wide range of applications. It is designed to provide fast response times and high accuracy, making it ideal for use in analog-to-digital conversion, signal conditioning, and other applications where precise voltage comparisons are required. The device is available in a standard 8-pin dual in-line package (DIP), which facilitates easy integration into various circuit designs.

## Key Features

1. High Speed: The LM311D is capable of switching at speeds up to 1.5 µs, allowing it to handle fast-changing signals effectively. This makes it suitable for high-frequency applications.

2. Wide Supply Voltage Range: The comparator can operate with a supply voltage ranging from 5V to 30V, providing flexibility for different circuit requirements. This wide range allows it to be used in various power supply configurations.

3. Open-Collector Output: The LM311D features an open-collector output configuration, which allows for easy interfacing with various logic levels. This configuration also enables the connection of multiple outputs together, making it useful in wired-AND applications.

4. Low Input Offset Voltage: The input offset voltage is typically around 2 mV, ensuring accurate comparisons with minimal error. This low offset voltage is crucial for precision applications.

5. High Input Impedance: The device has a high input impedance, typically around 1 MΩ, which minimizes the loading effect on the input signals. This characteristic is important for maintaining signal integrity.

6. Temperature Range: The LM311D is rated for operation over a temperature range of -40°C to +85°C, making it suitable for both commercial and industrial applications. This wide temperature range ensures reliable performance in various environmental conditions.

## Specifications

Here are the detailed specifications for the National Semiconductor LM311D:

- Supply Voltage (V+ to V-): 5V to 30V
- Input Voltage Range: Common-mode range extends from V- to V+ - 2V
- Output Voltage Swing: Typically within 0.5V of the supply rails under load conditions
- Input Offset Voltage: Typically 2 mV
- Input Bias Current: Typically 100 nA
- Input Impedance: Approximately 1 MΩ
- Output Impedance: Typically 75 Ω
- Propagation Delay: 1.5 µs (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB
- Common-Mode Rejection Ratio (CMRR): 100 dB
- Temperature Range: -40°C to +85°C
- Package Type: 8-Pin DIP (also available in other package types)

## Applications

The LM311D is suitable for a variety of applications, including:

- Voltage Level Detection: The LM311D can be used to detect specific voltage levels in circuits, making it useful for threshold detection applications.

- Zero-Crossing Detectors: It can be employed in zero-crossing detection circuits, which are essential in phase-locked loops and other timing applications.

- Pulse Width Modulation (PWM): The LM311D can be used in PWM circuits for motor control and other applications requiring variable duty cycles.

- Signal Conditioning: It is often used in signal conditioning applications to compare input signals and provide a clean digital output.

- Analog-to-Digital Conversion: The LM311D can be part of an analog-to-digital conversion system, where it helps in determining when an analog signal crosses a certain threshold.

## Conclusion

The National Semiconductor LM311D voltage comparator is a robust and versatile component that offers high performance for a wide range of electronic applications. Its combination of high speed, low input offset voltage, and flexibility in supply voltage makes it a popular choice among engineers and designers. Whether used in voltage detection, signal conditioning, or other applications, the LM311D continues to be a reliable choice for achieving accurate and efficient voltage comparisons.
LM311D Compare Parts
  • LM311D vs LM397MFX/NOPB
  • LM311D vs LM397MFX
  • LM311D vs LM397MF/NOPB
  • LM311D vs LM397MF
  • LM311D vs LM393WDT
  • LM311D vs LM393WDT
  • LM311D vs LM393TLX/NOPB
  • LM311D vs LM393TLX
  • LM311D vs LM393TL/NOPB
  • LM311D vs LM393TL
  • LM311D vs LM393ST
  • LM311D vs LM393ST
  • LM311D vs LM393SNG
  • LM311D vs LM393QT
  • LM311D vs LM393PWRG4
  • LM311D vs LM393PWRG3
  • LM311D vs LM393PWR
  • LM311D vs LM393PWG4
  • LM311D vs LM393PW
  • LM311D vs LM393PSRG4
  • LM311D vs LM393PSR
  • LM311D vs LM393PS
  • LM311D vs LM393PE4
  • LM311D vs LM393PE4
  • LM311D vs LM393PE3
  • LM311D vs LM393P
  • LM311D vs LM393NG
  • LM311D vs LM393N/NOPB
  • LM311D vs LM393N-ON
  • LM311D vs LM393N
  • LM311D vs LM393N
  • LM311D vs LM393N
  • LM311D vs LM393MX/NOPB
  • LM311D vs LM393MX
  • LM311D vs LM393MX
  • LM311D vs LM393MX
  • LM311D vs LM393MX
  • LM311D vs LM393M/NOPB
  • LM311D vs LM393M/NOPB
  • LM311D vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend