Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM393PW
LM393PW
Last Time Buy
Linear - Comparators
Description:
IC COMPARATOR 2 DIFF 8TSSOP
Manufacturer:
Texas Instruments
Datasheet:
LM393PW Datasheet
History Price: $1.01000
In Stock: 23400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM393PW vs LM393TLX
Part No
LM393PW
LM393TLX
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Last Time Buy
Obsolete
Type
Differential
General Purpose
Number of Elements
2
2
Output Type
CMOS, MOS, Open-Drain, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
16mA @ 5V
Current - Quiescent (Max)
2.5mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
700ns
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-WFBGA, DSBGA
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TSSOP
8-DSBGA