DAC-08EP
DAC-08EP
Obsolete
Description:  IC DAC 8BIT A-OUT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   DAC-08EP Datasheet
History Price: Obsolete
In Stock: 18600
DAC-08EP vs DAC8841FW
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
8
Settling Time
150μs
6μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
?.5V ~ 18V
5V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
-
?.5, ? (Max)
Architecture
Multiplying DAC
Multiplying DAC
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
24-CDIP
Mounting Type
Through Hole
Through Hole