BQ25980YFFR
BQ25980YFFR
Active
Description:  IC BATT CNTL LI-ION 2CEL 80DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25980YFFR Datasheet
History Price: $8.83000
In Stock: 13600
BQ25980YFFR Specification
Specification
Part No
BQ25980YFFR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
2
Current - Charging
Constant - Programmable
Programmable Features
Current
Fault Protection
-
Charge Current - Max
4.75A
Battery Pack Voltage
-
Voltage - Supply (Max)
9.54V
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
80-UFBGA, DSBGA
Supplier Device Package
80-DSBGA (3.2x4.1)
BQ25980YFFR PDF Datasheet
BQ25980YFFR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ25980YFFR Description

## Introduction to Texas Instruments BQ25980YFFR

The BQ25980YFFR is a highly integrated battery charger and protection device designed by Texas Instruments. It is particularly suitable for multi-cell lithium-ion (Li-Ion) and lithium-polymer (LiPo) battery applications, providing efficient charging and robust safety features. This device is ideal for various applications, including consumer electronics, portable devices, and power banks, thanks to its advanced functionalities and compact package.

## Key Features

1. Multi-Cell Battery Charging:
- Supports up to 4 series lithium-ion cells in a single pack. This makes it versatile for a wide range of battery configurations.

2. High Efficiency:
- The BQ25980 operates with high efficiency, minimizing power loss during charging. This efficiency is particularly important in battery-operated devices to extend battery life.

3. Integrated Power Path Management:
- It features integrated power path management, allowing simultaneous charging of the battery while powering the system load. This ensures that the device can operate continuously, even when the battery is charging.

4. Wide Input Voltage Range:
- Accepts input voltages from 3.5 V to 28 V, making it compatible with various power sources, including USB and wall adapters.

5. Flexible Charging Profiles:
- Offers multiple charging modes, including constant current (CC) and constant voltage (CV), ensuring optimal charging for different battery chemistries.

6. Battery Protection Features:
- Integrated safety features include overvoltage protection (OVP), undervoltage protection (UVP), overcurrent protection (OCP), and thermal regulation, ensuring safe operation under various conditions.

7. I2C Interface:
- The device supports an I2C interface for configuration and monitoring, allowing for easy integration into complex systems and enabling firmware updates.

8. Thermal Management:
- Built-in thermal regulation prevents overheating, enhancing reliability and longevity of both the charger and the connected batteries.

9. LED Status Indicators:
- Includes status indicator outputs for charging status, fault detection, and system health, providing visual feedback to users.

## Specifications

| Parameter | Specification |
|--------------------------------------|--------------------------------|
| Input Voltage Range | 3.5 V to 28 V |
| Number of Cells Supported | Up to 4 Series Cells |
| Charging Current | Programmable, up to 5 A |
| Charge Voltage Regulation | 4.2 V / cell |
| Charge Current Accuracy | ±5% |
| Power Path Management | Yes |
| Operating Temperature Range | -40 °C to +125 °C |
| I2C Communication | Yes |
| Fault Protection Features | OVP, UVP, OCP, Thermal Shutdown|
| Package Type | VQFN (5 mm x 5 mm) |
| Weight | Approximately 0.15 g |

## Application Areas

The BQ25980YFFR is designed for use in a variety of applications, including:

- Consumer Electronics: Ideal for smartphones, tablets, and laptops that require efficient battery charging solutions.
- Portable Devices: Suitable for wearables and other portable gadgets that rely on rechargeable batteries.
- Power Banks: Provides a reliable solution for external battery packs that need to charge multiple cells effectively.
- Electric Vehicles (EVs): Can be utilized in smaller EVs or electric scooters requiring efficient battery management systems.

## Advantages

- Efficiency and Performance: The high efficiency of the BQ25980 minimizes energy loss, thus optimizing battery performance and extending overall device usage time.
- Safety and Reliability: With comprehensive protection features, it ensures safe operation, which is critical for consumer safety and regulatory compliance.
- Ease of Integration: The I2C interface and flexible design allow for straightforward integration into existing systems, reducing time-to-market for new products.

## Conclusion

The Texas Instruments BQ25980YFFR is a state-of-the-art battery charger and protection IC that provides robust functionality, safety, and efficiency for multi-cell lithium-ion applications. Its versatility and advanced features make it an excellent choice for designers looking to enhance the performance and safety of their battery-powered devices. With its broad input range, high charging currents, and built-in protections, the BQ25980 represents a reliable solution for a myriad of applications in the rapidly evolving power management landscape.
BQ25980YFFR Compare Parts
  • BQ25980YFFR vs BQ2954SNTR
  • BQ25980YFFR vs BQ2954SN
  • BQ25980YFFR vs BQ2954PN
  • BQ25980YFFR vs BQ25971YFFT
  • BQ25980YFFR vs BQ25971YFFR
  • BQ25980YFFR vs BQ25970YFFT
  • BQ25980YFFR vs BQ25970YFFR
  • BQ25980YFFR vs BQ25968YFFR
  • BQ25980YFFR vs BQ25960YBGR
  • BQ25980YFFR vs BQ25910YFFT
  • BQ25980YFFR vs BQ25910YFFR
  • BQ25980YFFR vs BQ25898YFFT
  • BQ25980YFFR vs BQ25898YFFR
  • BQ25980YFFR vs BQ25898DYFFT
  • BQ25980YFFR vs BQ25898DYFFR
  • BQ25980YFFR vs BQ25898CYFFT
  • BQ25980YFFR vs BQ25898CYFFR
  • BQ25980YFFR vs BQ25896RTWT
  • BQ25980YFFR vs BQ25896RTWR
  • BQ25980YFFR vs BQ25895RTWT
  • BQ25980YFFR vs BQ25895RTWR
  • BQ25980YFFR vs BQ25895MRTWT
  • BQ25980YFFR vs BQ25895MRTWR
  • BQ25980YFFR vs BQ25892RTWT
  • BQ25980YFFR vs BQ25892RTWR
  • BQ25980YFFR vs BQ25890RTWT
  • BQ25980YFFR vs BQ25890RTWR
  • BQ25980YFFR vs BQ25890HRTWT
  • BQ25980YFFR vs BQ25890HRTWR
  • BQ25980YFFR vs BQ25886RGET
  • BQ25980YFFR vs BQ25886RGER
  • BQ25980YFFR vs BQ25883RGET
  • BQ25980YFFR vs BQ25883RGER
  • BQ25980YFFR vs BQ25872YFFT
  • BQ25980YFFR vs BQ25872YFFR
  • BQ25980YFFR vs BQ25871YFFT
  • BQ25980YFFR vs BQ25871YFFR
  • BQ25980YFFR vs BQ25798RQMR
  • BQ25980YFFR vs BQ25792RQMR
  • BQ25980YFFR vs BQ25790YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description