☰
BQ2000PW
BQ2000PW
Active
Description:  IC BAT CHG MULTCHEM 1-4CL 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   BQ2000PW Datasheet
History Price: $2.62000
In Stock: 26800
BQ2000PW Specification
Specification
Part No
BQ2000PW
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
1 ~ 4
Current - Charging
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
6V
Interface
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
BQ2000PW Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000TPWR
BQ2000TPWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PW Description

The Texas Instruments BQ2000PW is a highly integrated battery management IC designed specifically for single-cell nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) batteries. This device features advanced charging capabilities, providing efficient and reliable battery management for a variety of applications, including consumer electronics, power tools, and other portable devices.

## Key Features

1. Smart Battery Charging: The BQ2000 uses a smart charging algorithm that includes trickle charging, constant current charging, and constant voltage charging, ensuring optimal battery health and longevity.

2. Temperature Monitoring: It integrates temperature compensation to adjust charging parameters based on battery temperature, enhancing safety and performance.

3. Programmable Charge Current: The device allows for programming the charge current via external resistors, enabling flexibility in various applications.

4. Automatic Charging Termination: The BQ2000 features automatic termination of the charge cycle based on voltage or temperature, preventing overcharging and potential damage to the battery.

5. Battery Protection: Built-in protections against reverse polarity, overvoltage, and overcurrent help safeguard both the battery and the device.

6. Low Quiescent Current: The BQ2000 is designed to consume minimal power in standby mode, making it suitable for battery-operated devices where energy efficiency is crucial.

7. Easy Integration: With a compact package and simple external component requirements, the BQ2000 is easy to integrate into existing designs.

## Specifications

Here are the key specifications of the BQ2000PW:

- Supply Voltage (VCC): 2.5 V to 10 V
- Charging Current: Programmable from 100 mA to 1 A (typical)
- Trickle Charge Current: 10% of the programmed charge current
- Charging Temperature Range: 0°C to 45°C (operating)
- Discharge Temperature Range: -20°C to 60°C
- Charge Termination Method: Voltage detection or temperature threshold
- Standby Current: < 10 µA (typical)
- Package Type: 20-pin TSSOP (5 mm x 6 mm)

## Pin Configuration

The BQ2000PW is packaged in a 20-pin TSSOP, featuring the following pin configuration:

1. VCC: Power supply input.
2. GND: Ground reference.
3. BAT: Battery connection.
4. CHRG: Charge status output.
5. TS: Temperature sensor input.
6. COMP: Compensation pin for stability.
7. CT: External capacitor for timing functions.
8. PROG: Programming pin for charge current setting.
9. NTC: Negative temperature coefficient thermistor input for temperature monitoring.

## Applications

The BQ2000PW is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices like digital cameras, handheld gaming devices, and portable media players.
- Power Tools: Ideal for rechargeable battery packs in cordless drills, saws, and other power tools.
- Medical Devices: Supports battery management in portable medical equipment, ensuring reliability and safety.
- Toys: Commonly found in rechargeable toy systems, providing efficient charging solutions.

## Advantages

1. Efficient Charging: The BQ2000 ensures optimal charging through its smart algorithms, significantly improving battery life.
2. Safety Features: Integrated protections enhance safety, making it suitable for critical applications.
3. Flexible Current Programming: The ability to program charge currents provides design flexibility for various applications.
4. Compact Design: Its small footprint makes it ideal for space-constrained devices.

## Conclusion

The Texas Instruments BQ2000PW is a versatile and reliable battery management IC that offers advanced charging features for NiCd and NiMH batteries. With its smart charging algorithms, temperature monitoring, and safety protections, it is an excellent choice for applications requiring efficient battery management. The combination of flexibility, safety, and compact design makes the BQ2000 a preferred option for engineers looking to implement effective battery solutions in their devices.
BQ2000PW Compare Parts
  • BQ2000PW vs BQ2954SNTR
  • BQ2000PW vs BQ2954SN
  • BQ2000PW vs BQ2954PN
  • BQ2000PW vs BQ25980YFFR
  • BQ2000PW vs BQ25971YFFT
  • BQ2000PW vs BQ25971YFFR
  • BQ2000PW vs BQ25970YFFT
  • BQ2000PW vs BQ25970YFFR
  • BQ2000PW vs BQ25968YFFR
  • BQ2000PW vs BQ25960YBGR
  • BQ2000PW vs BQ25910YFFT
  • BQ2000PW vs BQ25910YFFR
  • BQ2000PW vs BQ25898YFFT
  • BQ2000PW vs BQ25898YFFR
  • BQ2000PW vs BQ25898DYFFT
  • BQ2000PW vs BQ25898DYFFR
  • BQ2000PW vs BQ25898CYFFT
  • BQ2000PW vs BQ25898CYFFR
  • BQ2000PW vs BQ25896RTWT
  • BQ2000PW vs BQ25896RTWR
  • BQ2000PW vs BQ25895RTWT
  • BQ2000PW vs BQ25895RTWR
  • BQ2000PW vs BQ25895MRTWT
  • BQ2000PW vs BQ25895MRTWR
  • BQ2000PW vs BQ25892RTWT
  • BQ2000PW vs BQ25892RTWR
  • BQ2000PW vs BQ25890RTWT
  • BQ2000PW vs BQ25890RTWR
  • BQ2000PW vs BQ25890HRTWT
  • BQ2000PW vs BQ25890HRTWR
  • BQ2000PW vs BQ25886RGET
  • BQ2000PW vs BQ25886RGER
  • BQ2000PW vs BQ25883RGET
  • BQ2000PW vs BQ25883RGER
  • BQ2000PW vs BQ25872YFFT
  • BQ2000PW vs BQ25872YFFR
  • BQ2000PW vs BQ25871YFFT
  • BQ2000PW vs BQ25871YFFR
  • BQ2000PW vs BQ25798RQMR
  • BQ2000PW vs BQ25792RQMR
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied