BQ2000SN-B5TR
BQ2000SN-B5TR
Active
Description:  IC BAT CHG MULT-CHEM 1-4CL 8SOIC
Manufacturer:  Texas Instruments
History Price: $4.14000
In Stock: 7300
BQ2000SN-B5TR Specification
Specification
Part No
BQ2000SN-B5TR
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
1 ~ 4
Current - Charging
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
6V
Interface
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ2000SN-B5TR Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000TPWR
BQ2000TPWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B5TR Description
The Texas Instruments BQ2000SN-B5TR is a highly integrated battery charger and management IC designed specifically for nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) rechargeable batteries. This device is particularly suitable for applications requiring efficient charging solutions, such as portable electronics, power tools, and battery packs.

## Overview

The BQ2000SN-B5TR is designed to provide a complete charging solution for NiCd and NiMH batteries, featuring advanced charging algorithms and safety features. It is capable of managing the charging process to ensure optimal battery performance and longevity while preventing overcharging and overheating.

## Key Features

1. Smart Charging Algorithms: The BQ2000 employs sophisticated charging algorithms, including constant current (CC) and constant voltage (CV) charging modes. It can also implement delta-V detection to terminate charging when the battery reaches full capacity, ensuring safe and efficient charging.

2. Temperature Compensation: The device includes temperature compensation features that adjust the charging parameters based on the battery temperature. This helps to optimize the charging process and prevent damage to the battery due to temperature extremes.

3. Battery Voltage Monitoring: The BQ2000 monitors the battery voltage throughout the charging cycle, providing real-time feedback to ensure that the battery is charged within safe limits.

4. Integrated Safety Features: The IC includes several safety features, such as over-voltage protection, over-current protection, and thermal shutdown. These features help to protect both the battery and the charger from potential damage.

5. Flexible Configuration: The BQ2000 can be configured for various battery pack sizes and chemistries, making it versatile for different applications. It supports multiple charging profiles, allowing designers to tailor the charging process to specific battery types.

6. Compact Package: The device is available in a small form factor package, which is ideal for space-constrained applications.

## Specifications

- Input Voltage Range: Typically operates from 4.5V to 15V
- Charging Current: Adjustable charging current, typically up to 1A
- Battery Chemistry: Designed for NiCd and NiMH batteries
- Temperature Range: Operating temperature range from -40°C to +85°C
- Voltage Regulation: ±1% accuracy for voltage regulation
- Package Type: SOIC-8 or similar compact package

## Applications

The Texas Instruments BQ2000SN-B5TR is suitable for a wide range of applications, including:

- Portable Electronics: Mobile phones, cameras, and handheld devices.
- Power Tools: Cordless drills, saws, and other battery-operated tools.
- Battery Packs: Custom battery packs for various consumer and industrial applications.
- Consumer Products: Toys, remote controls, and other battery-powered devices.

## Conclusion

The Texas Instruments BQ2000SN-B5TR is a robust and efficient battery management solution that meets the demands of modern rechargeable battery applications. With its advanced charging algorithms, integrated safety features, and flexible configuration options, it provides a comprehensive solution for managing NiCd and NiMH batteries. Whether in consumer electronics or industrial applications, the BQ2000SN-B5TR ensures optimal performance, safety, and longevity of battery systems, making it an essential component for designers and engineers in the field.
BQ2000SN-B5TR Compare Parts
  • BQ2000SN-B5TR vs BQ2954SNTR
  • BQ2000SN-B5TR vs BQ2954SN
  • BQ2000SN-B5TR vs BQ2954PN
  • BQ2000SN-B5TR vs BQ25980YFFR
  • BQ2000SN-B5TR vs BQ25971YFFT
  • BQ2000SN-B5TR vs BQ25971YFFR
  • BQ2000SN-B5TR vs BQ25970YFFT
  • BQ2000SN-B5TR vs BQ25970YFFR
  • BQ2000SN-B5TR vs BQ25968YFFR
  • BQ2000SN-B5TR vs BQ25960YBGR
  • BQ2000SN-B5TR vs BQ25910YFFT
  • BQ2000SN-B5TR vs BQ25910YFFR
  • BQ2000SN-B5TR vs BQ25898YFFT
  • BQ2000SN-B5TR vs BQ25898YFFR
  • BQ2000SN-B5TR vs BQ25898DYFFT
  • BQ2000SN-B5TR vs BQ25898DYFFR
  • BQ2000SN-B5TR vs BQ25898CYFFT
  • BQ2000SN-B5TR vs BQ25898CYFFR
  • BQ2000SN-B5TR vs BQ25896RTWT
  • BQ2000SN-B5TR vs BQ25896RTWR
  • BQ2000SN-B5TR vs BQ25895RTWT
  • BQ2000SN-B5TR vs BQ25895RTWR
  • BQ2000SN-B5TR vs BQ25895MRTWT
  • BQ2000SN-B5TR vs BQ25895MRTWR
  • BQ2000SN-B5TR vs BQ25892RTWT
  • BQ2000SN-B5TR vs BQ25892RTWR
  • BQ2000SN-B5TR vs BQ25890RTWT
  • BQ2000SN-B5TR vs BQ25890RTWR
  • BQ2000SN-B5TR vs BQ25890HRTWT
  • BQ2000SN-B5TR vs BQ25890HRTWR
  • BQ2000SN-B5TR vs BQ25886RGET
  • BQ2000SN-B5TR vs BQ25886RGER
  • BQ2000SN-B5TR vs BQ25883RGET
  • BQ2000SN-B5TR vs BQ25883RGER
  • BQ2000SN-B5TR vs BQ25872YFFT
  • BQ2000SN-B5TR vs BQ25872YFFR
  • BQ2000SN-B5TR vs BQ25871YFFT
  • BQ2000SN-B5TR vs BQ25871YFFR
  • BQ2000SN-B5TR vs BQ25798RQMR
  • BQ2000SN-B5TR vs BQ25792RQMR
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.