BQ25980YFFR
BQ25980YFFR
Active
Description:  IC BATT CNTL LI-ION 2CEL 80DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25980YFFR Datasheet
History Price: $8.83000
In Stock: 13600
BQ25980YFFR vs BQ25968YFFR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
2
1
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current
Voltage
Fault Protection
-
Over Current, Over Voltage
Charge Current - Max
4.75A
6A
Battery Pack Voltage
-
6V
Voltage - Supply (Max)
9.54V
12V
Interface
I2C
I2C
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-UFBGA, DSBGA
56-UFBGA, DSBGA
Supplier Device Package
80-DSBGA (3.2x4.1)
56-DSBGA (3.33x2.93)