BQ25980YFFR
BQ25980YFFR
Active
Description:  IC BATT CNTL LI-ION 2CEL 80DSBGA
Manufacturer:  Texas Instruments
Datasheet:   BQ25980YFFR Datasheet
History Price: $8.83000
In Stock: 13600
BQ25980YFFR vs BQ25910YFFR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Multi-Chemistry
Number of Cells
2
1
Current - Charging
Constant - Programmable
Constant
Programmable Features
Current
-
Fault Protection
-
Over Voltage, Short Circuit
Charge Current - Max
4.75A
6A
Battery Pack Voltage
-
4.775V
Voltage - Supply (Max)
9.54V
14V
Interface
I2C
I2C
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-UFBGA, DSBGA
36-UFBGA, DSBGA
Supplier Device Package
80-DSBGA (3.2x4.1)
36-DSBGA (2.63x2.46)