Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Texas Instruments BQ25980YFFR
BQ25980YFFR
Active
PMIC - Battery Chargers
Description:
IC BATT CNTL LI-ION 2CEL 80DSBGA
Manufacturer:
Texas Instruments
Datasheet:
BQ25980YFFR Datasheet
History Price: $8.83000
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ25980YFFR vs BQ25898CYFFR
Part No
BQ25980YFFR
BQ25898CYFFR
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
2
1
Current - Charging
Constant - Programmable
-
Programmable Features
Current
-
Fault Protection
-
Over Temperature, Over Voltage
Charge Current - Max
4.75A
3A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
9.54V
14V
Interface
I2C
I2C, USB
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-UFBGA, DSBGA
42-UFBGA, DSBGA
Supplier Device Package
80-DSBGA (3.2x4.1)
42-DSBGA (2.8x2.5)